EN
  • EN
  • DE

TPS3831K33DQNR

Part No TPS3831K33DQNR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 4X2SON / Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.93V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Base Product Number TPS3831
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 742782-TPS3831K33DQNR
Ultra Librarian 3D Model Ultra Librarian TPS3831K33DQNR CAD Model

Description

The TPS3831K33DQNR is a highly precise voltage supervisor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is engineered to monitor the system voltage in electronic devices, ensuring that the system operates within safe voltage levels. It is particularly suitable for battery-powered applications, portable electronics, and systems that require a reliable and consistent power supply.

Key Features

  • Voltage Threshold: The TPS3831K33DQNR has a preset threshold voltage of 3.3V, which is ideal for monitoring 3.3V power rails.
  • High Accuracy: This device offers a high threshold accuracy of ±1%, which ensures precise monitoring and reliable operation.
  • Low Power Consumption: With a quiescent current of only 1.5 µA, the TPS3831K33DQNR is optimized for power-sensitive applications.
  • Reset Time Delay: It features a programmable time delay for the reset signal, providing designers with flexibility to accommodate specific system requirements.
  • Manual Reset: A manual reset input allows for system resets to be triggered by external events or user interaction.
  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various application needs.
  • Temperature Range: The TPS3831K33DQNR is designed to operate over an industrial temperature range, ensuring reliability in diverse environments.
  • Small Package: Available in a small 5-pin SOT-23 package, it is suitable for space-constrained applications.

Applications

The TPS3831K33DQNR is versatile and can be used in a range of applications, including:

  • Portable and battery-powered devices
  • Microprocessor, microcontroller, or FPGA systems
  • Industrial equipment
  • Networking and telecom infrastructure
  • Consumer electronics

With its precision voltage monitoring and low power consumption, the TPS3831K33DQNR from Texas Instruments is an essential component for systems that demand high reliability and extended battery life.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6714 $50.3550
185+ $0.5509 $101.9165
285+ $0.5337 $152.1045
390+ $0.5165 $201.4350
505+ $0.4993 $252.1465
675+ $0.4476 $302.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,252 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess