EN
  • EN
  • DE

TPS3831K50DQNR

Part No TPS3831K50DQNR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 4X2SON  /  Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.38V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 4-XDFN Exposed Pad
Supplier Device Package 4-X2SON (1x1)
Base Product Number TPS3831
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TPS3831K50DQNR,296-40753-6,296-40753-2,TPS3831K50DQNR-ND,296-40753-1,TEXTISTPS3831K50DQNR,-296-40753-1-ND
Standard Package 3,000
Win Source Part Number 1100907-TPS3831K50DQNR
Ultra Librarian 3D Model Ultra Librarian TPS3831K50DQNR CAD Model

Description

Overview of Texas Instruments TPS3831K50DQNR

The TPS3831K50DQNR is a state-of-the-art supervisory circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This compact and efficient device is specifically engineered to monitor the power supply voltage levels in digital systems, ensuring proper system operation and reliability by providing a reset signal to the host processor when necessary.

Key Features

  • Precision Voltage Monitoring: The TPS3831K50DQNR offers precise voltage monitoring with a factory-trimmed threshold of 5.0V, making it ideal for applications that require accurate voltage supervision.
  • Low Power Consumption: With a very low quiescent current of typically 1.5 µA, this supervisory circuit is exceptionally power-efficient, contributing to the overall energy-saving goals of modern electronic systems.
  • Manual Reset Input: The device includes a manual reset (MR) input, allowing for an external trigger to initiate a system reset, providing additional flexibility and control for system maintenance and troubleshooting.
  • Watchdog Timer: An integrated watchdog timer ensures that the system remains responsive by monitoring the microcontroller or processor activity. If the watchdog timer is not refreshed within a preset time frame, it will trigger a system reset.
  • Power-On Reset Generator: The TPS3831K50DQNR features a power-on reset generator with a fixed delay time of 200 ms, ensuring that the system has stabilized before normal operation commences.

Applications

The TPS3831K50DQNR is ideal for a wide range of applications, including but not limited to:

  • Microcontroller-based systems
  • Industrial controls
  • Portable and battery-powered electronics
  • Networking equipment
  • Medical devices

Package and Quality

The device is offered in a compact 4-pin X2SON package, making it suitable for space-constrained applications. It is characterized for operation over a temperature range of -40°C to 125°C, ensuring reliable performance across various environmental conditions. TI's commitment to quality ensures that the TPS3831K50DQNR meets the industry's high standards for performance and reliability.

In summary, the TPS3831K50DQNR from Texas Instruments is a versatile and reliable supervisory circuit, perfect for managing power supply levels and ensuring the stability of electronic systems across a diverse array of industries and applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2917 $51.6680
95+ $1.0599 $100.6905
150+ $1.0268 $154.0200
205+ $0.9937 $203.7085
265+ $0.9605 $254.5325
350+ $0.8612 $301.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 983 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess