EN
  • EN
  • DE

TPS3836L30DBVR

Part No TPS3836L30DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC 2.64V NANOPWR MON SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.64V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 127033-TPS3836L30DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3836L30DBVR CAD Model

Description

Product Overview: TPS3836L30DBVR by Texas Instruments

The TPS3836L30DBVR is a high-precision voltage detector designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This component is part of TI's extensive product line of voltage supervisors that provide circuit initialization and timing supervision, primarily for DSPs and processor-based systems.

Key Features

  • Voltage Threshold: The TPS3836L30DBVR has a preset threshold voltage of 3.0V, which is ideal for monitoring 3.3V power supplies.
  • High Accuracy: This device features a tight threshold voltage tolerance of ±1.5%, ensuring reliable operation and system stability.
  • Low Power Consumption: With a very low typical supply current of 1 µA, it is suitable for battery-operated and low-power applications.
  • Reset Time Delay: It offers a programmable time delay which is generated by an external capacitor for versatile applications.
  • Supply Voltage Range: The device operates over a supply voltage range of 1.1V to 5.5V, accommodating a variety of power systems.
  • Output Options: The TPS3836L30DBVR provides an active-low, open-drain reset output.
  • Temperature Range: Designed to function over a broad temperature range, it operates from -40°C to +85°C, making it suitable for industrial applications.
  • Small Form Factor: This voltage detector comes in a small 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The TPS3836L30DBVR is versatile and can be used in a wide range of applications. It is particularly useful in systems that require precise voltage monitoring to prevent data loss or hardware damage during power failure or brownout conditions. Common applications include:

  • Portable/Battery-Powered Equipment
  • Microprocessor/Microcontroller Systems
  • Industrial Equipment
  • Notebook Computers
  • PDAs and Handheld Devices

With its high accuracy, low power consumption, and small footprint, the TPS3836L30DBVR is an excellent choice for designers looking to enhance the reliability and performance of their systems. Texas Instruments' commitment to quality ensures that this voltage detector meets the stringent requirements of modern electronic devices.

Ordering Information

The TPS3836L30DBVR is available for order in tape and reel packaging, making it suitable for high-volume production. Detailed specifications, datasheets, and ordering options can be found on the Texas Instruments website or through authorized distributors.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0484 $52.6292
31+ $3.3218 $102.9758
47+ $3.2180 $151.2460
65+ $3.1142 $202.4230
84+ $3.0104 $252.8736
112+ $2.6990 $302.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess