EN
  • EN
  • DE

TPS3838E18QDBVRQ1

Part No TPS3838E18QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC LP SUPERVISRY CIRCUIT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.71V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 033894-TPS3838E18QDBVRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3838E18QDBVRQ1 CAD Model

Description

Product Overview: TPS3838E18QDBVRQ1 from Texas Instruments

The TPS3838E18QDBVRQ1 is a high-precision voltage detector designed for automotive and industrial applications that require a reliable monitoring system for voltage levels. Manufactured by Texas Instruments, a leader in semiconductor solutions, this voltage detector is part of the TPS3838 family, known for its low-power consumption and high accuracy in voltage monitoring.

This device is specifically designed to maintain system integrity by monitoring the supply voltage and asserting a reset signal whenever the voltage drops below a certain threshold. The TPS3838E18QDBVRQ1 features a fixed-sense threshold voltage of 1.8V, which is ideal for systems that operate at low voltage levels. It ensures that microprocessors and other sensitive components are reset properly during power-up, power-down, and brown-out conditions.

The TPS3838E18QDBVRQ1 comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. It is qualified for automotive applications, as indicated by the 'Q1' suffix in its part number, which signifies that it meets the stringent requirements of the automotive industry for reliability and performance.

Key features of the TPS3838E18QDBVRQ1 include:

  • Low Quiescent Current: This device consumes a very low quiescent current of 1.1 µA (typical), making it ideal for battery-powered and energy-sensitive applications.
  • High Accuracy: With a precision threshold accuracy of 1%, the TPS3838E18QDBVRQ1 ensures reliable operation and monitoring of the system voltage.
  • Fast Response Time: The device boasts a fast response time, which is critical for protecting sensitive electronic components from unexpected voltage dips.
  • Manual Reset Input: An additional feature is the manual reset input, which allows for an external signal to trigger a system reset.
  • Temperature Range: It operates over a wide temperature range of -40°C to 125°C, accommodating various environmental conditions encountered in automotive and industrial settings.

The TPS3838E18QDBVRQ1 is an essential component for systems that require accurate and reliable voltage monitoring to protect against data loss or hardware damage. Its robust design and high-quality standards make it a preferred choice for engineers looking for a voltage detector that can withstand the rigors of harsh automotive environments while providing consistent performance.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess