EN
  • EN
  • DE

TPS3840DL18DBVRQ1

Part No TPS3840DL18DBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.8V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 619ms Typical
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS3840
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3840DL18DBVRQ1DKR,296-TPS3840DL18DBVRQ1CT,296-TPS3840DL18DBVRQ1TR
Standard Package 3,000
Win Source Part Number 1321894-TPS3840DL18DBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3840DL18DBVRQ1 CAD Model

Description

The TPS3840DL18DBVRQ1 is a highly precise voltage supervisor designed and manufactured by Texas Instruments to ensure the reliability and stability of automotive and industrial electronic systems. This device is specifically tailored for monitoring low-voltage core supplies and is an essential component for systems that require a high degree of operational accuracy and robustness.

Key Features

  • Voltage Threshold: The device is preset with an 18V threshold that provides the precision needed for monitoring power supplies and ensuring that they remain within acceptable operating ranges.
  • Low Quiescent Current: With its ultra-low current consumption, the TPS3840DL18DBVRQ1 is ideal for battery-powered and energy-sensitive applications, ensuring minimal drain on the system's power resources.
  • High Accuracy: It offers a high accuracy threshold which is paramount for systems where precise voltage monitoring is critical to performance and safety.
  • Reset Time Delay: The built-in programmable time delay feature allows for adjustable reset time delays, providing designers with the flexibility to tailor system responses to various scenarios.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for harsh automotive environments and industrial applications.
  • Package: It comes in a small, 6-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The TPS3840DL18DBVRQ1 is versatile and can be integrated into a variety of systems, including:

  • Automotive electronics such as engine control units, infotainment systems, and Advanced Driver Assistance Systems (ADAS).
  • Industrial controls, including PLCs, sensors, and actuators.
  • Portable and battery-powered devices where power efficiency is crucial.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TPS3840DL18DBVRQ1 is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring high reliability and performance under the most demanding conditions. With this voltage supervisor, designers can safeguard their systems against undervoltage conditions, thereby enhancing overall system stability and safety.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5143 $53.0005
85+ $1.2425 $105.6125
125+ $1.2037 $150.4625
175+ $1.1649 $203.8575
225+ $1.1260 $253.3500
300+ $1.0096 $302.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,560 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess