EN
  • EN
  • DE

TPS3851G25EDRBR

Part No TPS3851G25EDRBR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SON  /  Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.5V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 170ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TPS3851
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-51945-6,296-51945-1,296-51945-2,TPS3851G25EDRBR-ND
Standard Package 3,000
Win Source Part Number 1113253-TPS3851G25EDRBR
Ultra Librarian 3D Model Ultra Librarian TPS3851G25EDRBR CAD Model

Description

Product Overview: TPS3851G25EDRBR by Texas Instruments

The TPS3851G25EDRBR is a highly precise voltage supervisor designed to monitor system voltages and provide a reliable reset signal to ensure proper operation of microprocessors, microcontrollers, and other digital systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is an integral component for applications that demand high accuracy and system reliability.

Key Features

  • Voltage Monitoring Precision: The TPS3851G25EDRBR offers a threshold voltage accuracy of ±0.5%, ensuring tight control over the voltage monitoring process and contributing to the overall stability of the system it is integrated into.
  • Adjustable Threshold: With an adjustable voltage threshold feature, users can tailor the device to monitor specific voltage levels that match the requirements of their particular application.
  • Programmable Delay Time: It comes with a programmable delay time which allows designers to set the duration for which the voltage must be out of tolerance before the reset signal is asserted, preventing unnecessary resets due to transient voltage fluctuations.
  • Low Quiescent Current: The device is designed for power-sensitive applications, drawing a low quiescent current that helps to minimize power consumption when in operation.
  • Multiple Reset Timeouts: The TPS3851G25EDRBR provides several reset timeout options, giving designers flexibility in how they manage system recovery procedures.

Applications

With its precise voltage monitoring and reset capabilities, the TPS3851G25EDRBR is suitable for a wide range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Enterprise computing
  • Portable and battery-powered devices

Package and Availability

This voltage supervisor is available in a compact, 6-pin WSON package, making it ideal for space-constrained applications. The part number TPS3851G25EDRBR indicates that it is supplied in tape and reel packaging, which facilitates efficient handling and placement during the manufacturing process.

For designers and engineers looking for a reliable solution to protect their digital systems from improper voltage levels, the TPS3851G25EDRBR from Texas Instruments stands out as a top choice, offering precision, customization, and ease of use.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5790 $55.2650
80+ $1.2956 $103.6480
120+ $1.2551 $150.6120
165+ $1.2146 $200.4090
215+ $1.1741 $252.4315
285+ $1.0527 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess