EN
  • EN
  • DE

TPS3851H18EDRBR

Part No TPS3851H18EDRBR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 1.8V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 170ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TPS3851
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51959-6,296-51959-2,TPS3851H18EDRBR-ND,296-51959-1
Standard Package 3,000
Win Source Part Number 1317204-TPS3851H18EDRBR
Ultra Librarian 3D Model Ultra Librarian TPS3851H18EDRBR CAD Model

Description

TPS3851H18EDRBR - Voltage Supervisor IC by Texas Instruments

The TPS3851H18EDRBR is a highly accurate voltage supervisor with a programmable delay, designed to monitor over-voltage and under-voltage conditions. Manufactured by Texas Instruments, this integrated circuit (IC) ensures reliable operation and protection for various electronic applications, including portable electronics, computers, and industrial systems.

Key Features:

  • Voltage Threshold Accuracy: The TPS3851H18EDRBR boasts a precision threshold accuracy of ±0.5%, providing exact monitoring to prevent system malfunctions due to voltage fluctuations.
  • Programmable Delay: Users can program the delay time to suit specific system requirements, allowing for customized protection against transient voltage changes.
  • Manual Reset Input: The IC includes a manual reset input, enabling users to manually trigger a system reset when necessary.
  • Reset Timeout Period: This device offers an adjustable reset timeout period, which can be set by an external capacitor to ensure proper system recovery time.
  • Power Supply Range: The TPS3851H18EDRBR operates over a wide supply voltage range, accommodating various application needs.
  • Low Quiescent Current: It features a low quiescent current, making it suitable for battery-powered devices where energy efficiency is crucial.
  • Package: The device is available in a compact, 6-pin WSON package, which is ideal for space-constrained applications.

Applications:

The versatility of the TPS3851H18EDRBR makes it an excellent choice for a broad range of applications, including but not limited to, power management systems, data storage, automotive electronics, and smart home devices. Its ability to provide precise voltage supervision ensures system stability and integrity across these applications.

Why Choose the TPS3851H18EDRBR?

Texas Instruments' commitment to quality and reliability is evident in the TPS3851H18EDRBR voltage supervisor. The combination of its accuracy, programmability, and low power consumption, packaged in a small form factor, makes it an indispensable component for designers looking to enhance system protection and performance.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1859 $50.2757
56+ $1.7936 $100.4416
87+ $1.7375 $151.1625
119+ $1.6815 $200.0985
154+ $1.6254 $250.3116
206+ $1.4573 $300.2038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess