EN
  • EN
  • DE

TPS3852H33QDRBRQ1

Part No TPS3852H33QDRBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.3V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Base Product Number TPS3852
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS3852H33QDRBRQ1-ND,-296-45532-1-ND,296-45532-1,296-45532-2,296-45532-6
Standard Package 3,000
Win Source Part Number 1316459-TPS3852H33QDRBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3852H33QDRBRQ1 CAD Model

Description

The TPS3852H33QDRBRQ1 is a highly precise voltage supervisor designed by Texas Instruments to ensure reliability and stability in automotive and industrial applications. This device is specifically tailored for systems that require a stringent monitoring of supply voltage to protect against undervoltage conditions.

Key Features

  • Voltage Threshold Accuracy: The TPS3852H33QDRBRQ1 boasts an impressive threshold accuracy of ±0.5%, providing precise monitoring capabilities critical for sensitive electronic systems.
  • Wide Operating Temperature Range: With an operational temperature range from -40°C to +125°C, this device is ideal for harsh environments, ensuring performance in a broad spectrum of conditions.
  • Low Quiescent Current: The low quiescent current of typically 12 µA makes it suitable for power-sensitive applications, contributing to overall system power efficiency.
  • Adjustable Delay Time: It features an adjustable delay time that allows designers to set the appropriate response interval, providing flexibility in system design.
  • Reset Output: The device includes an active-low reset output, which can hold the system in reset during undervoltage conditions until the supply voltage returns to an acceptable level.

Applications

The TPS3852H33QDRBRQ1 is an excellent choice for a variety of applications, including:

  • Automotive systems
  • Industrial equipment
  • Power management systems
  • Microcontroller and microprocessor-based systems

Package and Quality

This voltage supervisor comes in a small, surface-mount package (QFN-8), which is highly suitable for compact designs. Additionally, it meets the rigorous standards set by AEC-Q100, which is a critical requirement for automotive-grade components, ensuring high reliability and performance under extreme conditions.

With its combination of precision, low power consumption, and robustness, the TPS3852H33QDRBRQ1 from Texas Instruments is an essential component for systems that cannot afford voltage-related failures. Its advanced features ensure your designs maintain operational integrity and provide the necessary protection for your critical applications.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6404 $50.9656
34+ $2.9870 $101.5580
52+ $2.8936 $150.4672
72+ $2.8003 $201.6216
93+ $2.7069 $251.7417
124+ $2.4269 $300.9356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess