Product Overview: TPS40055PWPRG4 by Texas Instruments
The TPS40055PWPRG4 is a versatile and high-performance synchronous buck controller from Texas Instruments, designed to deliver precision voltage regulation in a variety of applications. This advanced controller is ideal for converting a higher input voltage to a lower output voltage with a high level of efficiency, which is essential for modern electronic devices that demand stable power supplies.
Key Features
- Wide Input Voltage Range: The device can handle a broad range of input voltages, making it suitable for multi-standard power systems that need to operate across different power levels.
- Adjustable Output Voltage: The output voltage is adjustable, which allows for a high degree of flexibility to meet the specific requirements of the target application.
- High Efficiency: With its synchronous buck topology, the TPS40055PWPRG4 achieves high conversion efficiency, which is critical for reducing heat generation and improving system reliability.
- Integrated MOSFET Drivers: The inclusion of built-in MOSFET drivers helps to minimize external component count and simplify the design process.
- Programmable Soft-Start: This feature allows for controlled ramp-up of the output voltage, which can prevent inrush current spikes and system stress during power-up.
Applications
The TPS40055PWPRG4 is suitable for a wide range of applications, including but not limited to:
- Telecommunications equipment
- Networking infrastructure
- Industrial systems
- Point-of-load conversions
- Computing and data storage systems
Technical Specifications
The TPS40055PWPRG4 offers a comprehensive set of technical specifications designed to meet rigorous performance criteria:
- Input Voltage Range: 4.5V to 40V
- Output Voltage Range: Adjustable down to 0.7V
- Switching Frequency: Programmable up to 700kHz
- Packaging: 16-pin HTSSOP with PowerPAD™
- Temperature Range: -40°C to 85°C
With its robust feature set and flexible design options, the TPS40055PWPRG4 from Texas Instruments stands out as a reliable solution for any power management challenge. Whether you're designing a new system or upgrading an existing one, this synchronous buck controller is engineered to deliver consistent performance and efficient power conversion.