EN
  • EN
  • DE

TPS40075RHLR

Part No TPS40075RHLR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 28 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-VQFN (3.5x4.5)
Win Source Part Number 033922-TPS40075RHLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40075RHLR CAD Model

Description

Introducing the TPS40075RHLR PWM Controller by Texas Instruments

The TPS40075RHLR is a high-performance, mid-voltage, synchronous buck PWM controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced controller is tailored for creating highly efficient, fast-response power supplies in a compact form factor. The TPS40075RHLR is a perfect choice for a wide range of applications, including computing systems, networking equipment, and industrial applications.

Key Features

  • Adjustable Switching Frequency: The TPS40075RHLR allows users to set the switching frequency anywhere from 100 kHz to 600 kHz, providing flexibility in balancing efficiency and component size.
  • Synchronous Buck Control: As a synchronous buck controller, it supports the use of low RDS(on) MOSFETs, which helps to minimize power loss and improve overall efficiency.
  • Wide Input Voltage Range: Catering to a variety of power sources, the device operates over a wide input voltage range from 4.5V to 28V, making it versatile for different system designs.
  • Programmable Soft-Start: The TPS40075RHLR includes a programmable soft-start feature to reduce inrush current during startup, enhancing system reliability.
  • High Efficiency: With its advanced control features, this controller achieves high efficiency, which is critical for reducing heat and improving system performance.

Protection Features

  • Overcurrent Protection: The device incorporates an overcurrent protection scheme to safeguard the power supply and load from damage due to excessive current.
  • Thermal Shutdown: Built-in thermal shutdown functionality ensures the controller turns off if it exceeds a specific temperature threshold, preventing overheating.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures the controller operates only when the input voltage is within a safe range.

Package and Availability

The TPS40075RHLR comes in a compact 20-pin QFN package, optimized for space-constrained applications. Its small footprint does not compromise its performance or capability, making it an excellent choice for sleek and efficient power supply designs. Texas Instruments ensures availability and support for this controller, providing detailed technical documentation and application notes to facilitate design and implementation.

With its combination of efficiency, flexibility, and protection features, the TPS40075RHLR from Texas Instruments stands out as a robust solution for modern power management challenges.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0473 $56.3311
16+ $6.6029 $105.6464
24+ $6.3966 $153.5184
33+ $6.1902 $204.2766
42+ $5.9839 $251.3238
56+ $5.3649 $300.4344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,118 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess