EN
  • EN
  • DE

TPS40100RGER

Part No TPS40100RGER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 18 V
Frequency - Switching 100kHz to 600kHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 033927-TPS40100RGER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40100RGER CAD Model

Description

The TPS40100RGER is a versatile and efficient mid-voltage synchronous buck controller from Texas Instruments, designed to cater to a wide range of power management needs. This advanced controller is suitable for applications that require a regulated output voltage from an input voltage source that can be either above, below, or equal to the output voltage.

Key Features

  • Voltage Range: The TPS40100RGER operates with an input voltage range of 4.5V to 18V, providing the flexibility needed for various system voltages.
  • Adjustable Output: Its output voltage can be precisely adjusted from 0.7V to 5.5V, allowing it to power a wide array of devices and circuits.
  • Synchronous Buck Controller: As a synchronous controller, it integrates both high-side and low-side MOSFET drivers, improving efficiency by reducing diode conduction losses.
  • Frequency Synchronization: The device supports frequency synchronization to an external clock, which can help mitigate electromagnetic interference (EMI) and optimize the use of available board space.
  • Programmable Soft-Start: To prevent inrush current at startup, the TPS40100RGER includes a programmable soft-start feature.
  • Protection Features: It is equipped with comprehensive protection features including overcurrent protection, undervoltage lockout (UVLO), and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications

The TPS40100RGER is an ideal choice for a variety of applications including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Point-of-Load Conversions
  • Computing and Servers

Package and Availability

This device is offered in a 24-pin VQFN (RGE) package, ensuring a compact footprint suitable for space-constrained applications. The TPS40100RGER is part of Texas Instruments' extensive portfolio of power management solutions and is available for order through their official channels and authorized distributors.

For detailed specifications, application notes, and support resources, visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
MICROSS/On Semiconductor
IC REG CTRLR PWM CM 8-SOIC
Lowest to $0.2853
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0360 $50.3600
25+ $4.1321 $103.3025
38+ $4.0030 $152.1140
52+ $3.8738 $201.4376
67+ $3.7447 $250.8949
90+ $3.3573 $302.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess