EN
  • EN
  • DE
  • IT

TPS40120PW

Part No TPS40120PW
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PROG FEEDBK DIVIDER 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications Multiphase Controller
Operating Supply Current 1mA
Supply Voltage - Operating 4.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 033930-TPS40120PW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40120PW CAD Model

Description

The TPS40120PW is a versatile and high-performance synchronous buck controller designed by Texas Instruments (TI) for mid- to high-power density applications. This advanced power management integrated circuit (IC) is engineered to provide precise voltage regulation and efficient power conversion in a compact package, making it an ideal choice for a wide range of systems.

Key Features

  • Wide Input Voltage Range: The TPS40120PW operates with an input voltage range from 4.5V to 18V, accommodating various power sources and ensuring flexibility in system design.
  • Adjustable Output Voltage: It offers an adjustable output voltage down to 0.7V with a high accuracy of ±1%, which is crucial for powering modern low-voltage digital circuits.
  • Integrated MOSFET Drivers: The device includes integrated high-side and low-side MOSFET drivers that can handle high switching frequencies, which helps reduce the size of external components and improve power density.
  • Programmable Switching Frequency: Users can set the switching frequency from 100kHz to 600kHz, allowing a balance between efficiency and component size.
  • Efficient Power Conversion: Thanks to its synchronous buck topology, the TPS40120PW provides efficient power conversion which can lead to lower system heat generation and improved overall performance.

Applications

The TPS40120PW is well-suited for a variety of applications, including but not limited to:

  • Servers and Telecommunications Equipment
  • FPGAs, DSPs, and ASIC Power Supplies
  • Industrial and Automotive Systems
  • Networking and Storage Systems

Package and Reliability

This IC comes in a 16-pin TSSOP (Thin Shrink Small Outline Package) with a PowerPAD™ for enhanced thermal performance. The TPS40120PW is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Support and Resources

TI provides comprehensive technical support and resources for the TPS40120PW, including datasheets, reference designs, application notes, and an online community to assist designers in implementing this controller in their projects.

You May Also Be Interested in

Maxim Integrated
MAX4842 OVERVOLTAGE-PROTECTION C / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $3.0788
Sharp Microelectronics
IC PWR MGMT REGULATOR / PMIC
Need more? Email Us
Analog Devices Inc.
SUPPLY PROTECTION CONTROLLER / Overvoltage, Undervoltage Protection PMIC 8-DFN (3x3)
Lowest to $16.2986
Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $2.9249
Maxim Integrated
QUAD TFT/LCD DC-DC CONVERTER
Lowest to $15.4766
Analog Devices Inc.
IC CAPACITOR CHRG 20-QFN
Lowest to $17.7414
Maxim Integrated
FEEDBACK INTEGRATOR
Lowest to $2.5756
Analog Devices Inc.
IC CONV DC/DC 8-OUTPUT 40QFN / Handheld/Mobile Devices, OMAP? PMIC 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC CURR LIMITER CHRGR 14TDFN
Lowest to $1.3298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess