EN
  • EN
  • DE

TPS40180RGET

Part No TPS40180RGET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 15 V
Frequency - Switching 150kHz to 1MHz
Duty Cycle (Max) 87.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control, Phase Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1111871-TPS40180RGET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40180RGET CAD Model

Description

Product Overview: Texas Instruments TPS40180RGET

The TPS40180RGET is a high-performance, single-phase synchronous buck controller from Texas Instruments, designed to manage power supply requirements for a variety of applications. This advanced controller is ideal for systems that demand efficient voltage regulation, such as computing and telecommunications equipment, as well as industrial and consumer electronics.

Key Features

  • Wide Input Voltage Range: The TPS40180RGET operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with a wide array of applications.
  • Adaptive Voltage Positioning (AVP): This feature enhances the transient response of the power supply, reducing the output voltage deviation under load transients and improving system performance.
  • Programmable Switching Frequency: The device allows for a flexible switching frequency that can be programmed to optimize efficiency and component size based on the specific application requirements.
  • Integrated MOSFET Drivers: With built-in drivers, the TPS40180RGET can directly drive external N-channel MOSFETs, simplifying design and reducing external component count.
  • Precision Reference Voltage: The controller maintains a tight output voltage regulation with a precision reference voltage, ensuring reliable and consistent power delivery to the load.
  • Power Good Output: This feature provides a signal indicating when the output voltage is within a specified range, facilitating power sequence and system monitoring.
  • Thermal Shutdown: The TPS40180RGET includes thermal protection that shuts down the device to prevent damage under overheating conditions.

Applications

The versatility of the TPS40180RGET makes it suitable for a variety of applications, including:

  • Server and Telecom Power Supplies
  • Industrial Power Systems
  • Networking Equipment
  • Storage Systems
  • FPGAs and DSP Power Supplies

Package and Quality

The TPS40180RGET is offered in a compact, 24-pin VQFN package, which is optimized for minimal footprint and excellent thermal performance. Texas Instruments is committed to high standards of quality and reliability, ensuring that this controller meets the rigorous demands of industrial and commercial applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess