EN
  • EN
  • DE
  • IT

TPS40200MDREPG4

Part No TPS40200MDREPG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 52 V
Frequency - Switching 35kHz to 500kHz
Duty Cycle (Max) 95%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1111880-TPS40200MDREPG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40200MDREPG4 CAD Model

Description

The TPS40200MDREPG4 is a versatile and robust DC/DC controller designed by Texas Instruments for non-isolated power supply applications. This flexible device is capable of driving a wide range of external MOSFETs, making it suitable for a variety of step-down (buck) converters that require an output voltage ranging from 1.23V to 52V, with an input voltage up to 52V.

At the heart of the TPS40200MDREPG4 is a voltage-mode controller with an adjustable oscillator, allowing designers to set the switching frequency from 100 kHz to 600 kHz with an external resistor. This feature provides the flexibility to optimize the power supply design for efficiency or for the size of external components. Additionally, the controller includes a soft-start function that limits inrush current during startup, enhancing the reliability of the power supply.

The TPS40200MDREPG4 offers a variety of protection features to ensure the stability and longevity of the end application. It incorporates undervoltage lockout (UVLO), overvoltage protection (OVP), and thermal shutdown. The UVLO ensures that the controller operates only when the input voltage is within an acceptable range, while the OVP protects the load against voltage spikes. The thermal shutdown feature safeguards the IC from overheating, thus preventing potential damage from excessive temperatures.

This controller is designed with a current-mode control input, making it compatible with current-sensing techniques for improved load and line regulation. The TPS40200MDREPG4 is also equipped with a programmable soft-start feature which allows for a controlled ramp-up of output voltage, minimizing stress on the power supply during startup.

The TPS40200MDREPG4 is available in a compact 8-pin MSOP PowerPAD™ package that enhances thermal performance. This packaging, combined with its wide operating temperature range of -40°C to 85°C, makes the TPS40200MDREPG4 an excellent choice for industrial, telecommunications, and consumer electronics applications where space and thermal efficiency are critical.

In summary, the TPS40200MDREPG4 from Texas Instruments is a highly adaptable and reliable DC/DC controller, suitable for a broad array of power management applications. Its combination of flexibility, protection features, and compact form factor make it an ideal solution for sophisticated power supply designs.

You May Also Be Interested in

ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0617
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0737
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827
Texas Instruments
UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Lowest to $32.2580
ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.6520

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2181 $62.1810
22+ $5.1022 $112.2484
34+ $4.9427 $168.0518
47+ $4.7832 $224.8104
61+ $4.6238 $282.0518
82+ $4.1455 $339.9310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,110 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess