EN
  • EN
  • DE

TPS40210DGQ

Part No TPS40210DGQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 52 V
Frequency - Switching 35kHz to 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 081336-TPS40210DGQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in LED Lighting, Industrial, Automation & Process Control, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS40210DGQ CAD Model

Description

The TPS40210DGQ is a versatile and robust DC-to-DC controller from Texas Instruments, designed to handle a wide range of power management tasks. This controller is specifically engineered to manage step-up or "boost" converter applications, making it an ideal choice for situations where the output voltage needs to be higher than the input voltage.

Key Features

  • Wide Input Voltage Range: The TPS40210DGQ operates over a broad input voltage range from 4.5V to 52V, accommodating various power sources and ensuring flexibility across different applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 35 kHz to 1 MHz, allowing designers to tailor the performance to their specific needs, whether it's optimizing for efficiency or minimizing external component size.
  • High-Efficiency Operation: With its integrated 700-mA peak gate driver, the device can drive a wide range of external MOSFETs, enabling high-efficiency power conversion.
  • Programmable Soft-Start: The TPS40210DGQ features a programmable soft-start function, which limits inrush current and ensures a smooth power-up sequence.
  • Protection Features: It includes under-voltage lockout, overcurrent protection, and thermal shutdown, providing a reliable operation and safeguarding the system against various fault conditions.

Applications

The TPS40210DGQ is suitable for a wide array of applications, including but not limited to:

  • Industrial/Telecom Power Supplies
  • Automotive Systems
  • Battery-Powered Equipment
  • LED Drivers
  • Power Over Ethernet (PoE) Systems

Package and Availability

The device is offered in a compact 10-pin MSOP PowerPAD package, identified by the ordering code TPS40210DGQ. This small footprint package is suitable for space-constrained applications while providing excellent thermal performance. It is available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers.

Overall, the TPS40210DGQ stands out as a reliable and flexible solution for a variety of power management challenges, backed by the quality and support of Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9426 $51.8430
130+ $0.7735 $100.5550
205+ $0.7493 $153.6065
280+ $0.7251 $203.0280
360+ $0.7010 $252.3600
480+ $0.6284 $301.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,566 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess