EN
  • EN
  • DE

TPS40210DGQRG4

Part No TPS40210DGQRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 52 V
Frequency - Switching 35kHz to 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 081247-TPS40210DGQRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in LED Lighting, Industrial, Automation & Process Control, Power Management
Ultra Librarian 3D Model Ultra Librarian TPS40210DGQRG4 CAD Model

Description

Overview of Texas Instruments TPS40210DGQRG4

The TPS40210DGQRG4 is a versatile and robust current mode control non-synchronous boost, flyback, and SEPIC controller designed by Texas Instruments. This integrated circuit is specifically engineered to accommodate a wide range of power supply applications that require a step-up voltage conversion. The TPS40210DGQRG4 operates over a wide input voltage range from 4.5V to 52V, making it suitable for use in both low and high voltage systems.

Key Features

  • Wide Input Voltage Range: The controller can operate with input voltages from 4.5V to 52V, which is ideal for applications with varying input sources.
  • Current Mode Control: This feature provides improved transient response and simplifies loop compensation, ensuring stable operation under different load conditions.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 35kHz to 1MHz via an external resistor, allowing for flexibility in design to optimize efficiency and component size.
  • Integrated Under-Voltage Lockout (UVLO): This safety feature ensures that the device operates only when the input voltage is within the specified range, protecting the circuit from low voltage conditions.
  • Thermal Shutdown: The TPS40210DGQRG4 includes a thermal shutdown feature to prevent overheating, enhancing the reliability and longevity of the product.
  • Programmable Soft-Start: This function reduces inrush current during startup, providing a controlled ramp-up of output voltage.

Applications

The TPS40210DGQRG4 is suited for a variety of applications that require efficient power management. These include but are not limited to:

  • Industrial/Telecom Power Supplies
  • Automotive Systems
  • Battery-Powered Equipment
  • LED Lighting
  • Portable Devices

Package and Quality

This device is offered in a small, surface-mount 10-pin MSOP (DGQ) package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that the TPS40210DGQRG4 meets stringent industry standards for performance and reliability.

With its comprehensive feature set and flexible design options, the TPS40210DGQRG4 from Texas Instruments stands out as a reliable and efficient solution for a wide array of power conversion needs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5542 $52.6490
195+ $0.5192 $101.2440
300+ $0.5016 $150.4800
430+ $0.4665 $200.5950
560+ $0.4490 $251.4400
700+ $0.4315 $302.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,630 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess