EN
  • EN
  • DE

LTC3633AEUFD#TRPBF

Part No LTC3633AEUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A DL 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 6V
Current - Output 3A
Frequency - Switching 500kHz ~ 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC3633
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843440-LTC3633AEUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3633AEUFD#TRPBF CAD Model

Description

Introducing the LTC3633AEUFD#TRPBF from Analog Devices Inc.

The LTC3633AEUFD#TRPBF is a high-efficiency, dual-channel monolithic synchronous buck regulator from the prestigious Analog Devices Inc. Designed to cater to a wide range of applications, this regulator is capable of delivering up to 3A of continuous output current per channel at output voltages as low as 0.6V. Its advanced design ensures that it remains a top choice for engineers looking to implement a reliable power solution in their electronic designs.

At the heart of the LTC3633AEUFD#TRPBF is a high-performance process that allows for a high switching frequency, up to 4MHz, enabling designers to use small, low-cost capacitors and inductors while maintaining a very compact footprint. This feature is particularly beneficial for space-constrained applications where efficiency and board space are at a premium.

The device operates over a wide input voltage range from 3.6V to 20V, making it versatile for use with a variety of input sources. This range is particularly useful for applications operating off 5V or 12V intermediate bus systems, or even single-cell Li-Ion batteries in portable devices. Furthermore, the LTC3633AEUFD#TRPBF offers independent track/soft-start functions for each channel, allowing for controlled startup and sequencing of the output voltages.

One of the key features of the LTC3633AEUFD#TRPBF is its robust thermal performance. The package is designed to optimize heat dissipation, ensuring reliable operation even under high power or high ambient temperature conditions. Additionally, the device integrates a range of protection features, including overvoltage, overcurrent, and over-temperature protection, which safeguard the system against adverse operating conditions.

The LTC3633AEUFD#TRPBF also boasts excellent transient response and output voltage regulation, which are critical for powering sensitive digital circuits that require stable power supplies. The regulator's low dropout operation ensures efficient performance down to very low input-to-output differentials, making it an energy-efficient choice for battery-powered applications.

In summary, the LTC3633AEUFD#TRPBF from Analog Devices Inc. is a powerful, dual-channel synchronous buck regulator that offers high efficiency, compact design, and robust protection features. Whether used in telecommunications, computing, or portable devices, this regulator is engineered to meet the stringent requirements of a vast array of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6001 $57.6006
13+ $7.8770 $102.4010
20+ $7.6309 $152.6180
28+ $7.3847 $206.7716
36+ $7.1386 $256.9896
47+ $6.4001 $300.8047
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess