EN
  • EN
  • DE

TPS54620RGYT

Part No TPS54620RGYT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 6A SYNC 14VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 17V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 15V
Output Current 6A
Frequency - Switching 200kHz to 1.6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 14-VQFN (3.5x3.5)
Win Source Part Number 034159-TPS54620RGYT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking, Fibre Optics
Ultra Librarian 3D Model Ultra Librarian TPS54620RGYT CAD Model

Description

The TPS54620RGYT is a highly efficient, synchronous step-down DC/DC converter, part of Texas Instruments' extensive portfolio of voltage regulators. Designed to operate from a wide input voltage range of 4.5V to 17V, this versatile converter is ideal for a variety of applications, including distributed power systems, telecommunications, networking equipment, and industrial applications.

Key Features

  • Efficiency: The TPS54620RGYT utilizes an advanced MOSFET technology, providing high efficiency over a wide load current range. Its energy-efficient design ensures minimal heat generation, making it suitable for compact, power-sensitive applications.
  • Output Voltage Range: This device supports an adjustable output voltage range from 0.8V to 6V, allowing for a high degree of flexibility in powering various downstream components.
  • Current Capability: It can deliver up to 6A of continuous output current, making it capable of powering a broad array of digital ICs, including microprocessors, FPGAs, and ASICs.
  • Thermal Performance: The TPS54620RGYT is available in a 14-pin VQFN (R - 3.5x3.5) package, which offers excellent thermal performance and a small footprint.
  • Integrated Features: It comes with integrated features such as soft start, undervoltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown, enhancing system reliability and longevity.
  • Frequency Synchronization: This converter can synchronize to an external clock, which helps to manage and reduce electromagnetic interference (EMI) in sensitive applications.

Applications

The TPS54620RGYT's robust feature set and performance characteristics make it well-suited for a wide range of applications, including:

  • Point of Load (POL) power supplies
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Industrial and automation systems
  • Computing and storage platforms

For engineers and designers seeking a reliable, high-performance power solution, the TPS54620RGYT from Texas Instruments represents a compelling choice. Its combination of efficiency, flexibility, and integrated features delivers a cutting-edge solution for modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4123 $56.4920
90+ $1.1588 $104.2920
135+ $1.1226 $151.5510
185+ $1.0864 $200.9840
240+ $1.0502 $252.0480
320+ $0.9416 $301.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,860 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess