EN
  • EN
  • DE

LP2986AILD-3.3/NOPB

Part No LP2986AILD-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.2A 8WSON / LDO Regulator Pos 3.3V 0.2A 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.35V @ 200mA
Output Current 200mA
Operating Supply Current 120μA ~ 3.7mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-WSON (4x4)
Win Source Part Number 779706-LP2986AILD-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP2986
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP2986AILD-3.3/NOPB CAD Model

Description

Product Overview: LP2986AILD-3.3/NOPB

The LP2986AILD-3.3/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to maintain precise voltage regulation with a minimal voltage drop across the output, even under varying load conditions. This LDO regulator offers an impressive fixed output voltage of 3.3V, which is a common voltage level for powering digital circuits and microcontrollers in a wide range of electronic applications.

Key Features

  • Stable Output: The LP2986AILD-3.3/NOPB provides a stable 3.3V output with a tight output voltage tolerance, ensuring reliable operation for sensitive electronic components.
  • Low Dropout Voltage: With its low dropout design, this LDO can maintain regulation with a minimal difference between the input and output voltages, which is beneficial for battery-powered applications where maximizing efficiency is crucial.
  • High Current Capacity: Capable of delivering up to 200mA of output current, this regulator can power a range of devices, from simple sensors to more demanding ICs.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, ensuring the regulator operates within safe temperature ranges.
  • Low Noise Performance: It is designed for low-noise operation, making it suitable for sensitive analog circuits and RF applications.
  • Package: The LP2986AILD-3.3/NOPB comes in a compact, surface-mountable LLP-8 package, which is ideal for space-constrained applications.

Applications

The LP2986AILD-3.3/NOPB is versatile and can be used in a variety of applications, such as:

  • Portable devices and battery-powered equipment
  • Microcontroller power supplies
  • Reference voltage sources
  • Analog and digital circuits requiring a clean power supply
  • Wireless communication devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP2986AILD-3.3/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring both reliability and performance. The NOPB designation indicates that the product is lead-free and RoHS compliant, catering to environmentally conscious design requirements.

In summary, the LP2986AILD-3.3/NOPB LDO from Texas Instruments is a robust, efficient, and reliable solution for maintaining a regulated 3.3V power supply in a wide array of electronic applications.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess