EN
  • EN
  • DE

TA58MS06F

Part No TA58MS06F
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196080-TA58MS06F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA58MS06F CAD Model

Description

The TA58MS06F is a low dropout (LDO) voltage regulator from Toshiba Semiconductor and Storage. It is designed to provide a stable and regulated 6V output voltage, making it suitable for a variety of applications that require a precise 6V power source. The TA58MS series is recognized for its compact size and efficient performance.

Applications:

  • Powering Sensors: Provides a stable 6V supply for various types of sensors used in industrial and consumer applications.
  • Microcontroller Peripherals: Regulates voltage for peripherals connected to microcontrollers requiring 6V.
  • Actuator Control: Used in circuits controlling small actuators that require a 6V power source.
  • Instrumentation: Powers components in test and measurement equipment needing a 6V source.
  • Communication Devices: Can be used in wireless communication modules or other communication circuits.

Features:

  • Fixed 6V Output Voltage: Provides a precise and stable 6V regulated output.
  • Low Dropout Voltage: Allows the regulator to operate effectively even with a small difference between input and output voltage.
  • Built-in Overcurrent Protection: Protects the regulator from damage due to excessive current.
  • Thermal Shutdown Function: Prevents overheating and potential damage to the device.
  • Compact Package: Comes in a small surface-mount package suitable for space-constrained designs.

Benefits:

  • Stable and Reliable Power: Provides a consistent 6V supply, crucial for sensitive electronic components.
  • Protection Against Overloads: Overcurrent and thermal shutdown features enhance the reliability and longevity of the circuit.
  • Simplified Circuit Design: Fixed output voltage simplifies circuit design and reduces the need for external components.
  • Efficient Operation: Low dropout voltage maximizes efficiency and minimizes power dissipation.
  • Space-Saving Design: Compact package allows for integration into small electronic devices.

Additional Details:

The TA58MS06F typically comes in a surface-mount package like SOT-89. It requires only a few external components, such as input and output capacitors, for stable operation. The input voltage range is typically up to 16V, and it can deliver output currents of up to 500mA, depending on thermal conditions. For detailed specifications, application notes, and recommended operating conditions, the official Toshiba datasheet should be consulted.

When designing with the TA58MS06F, ensure proper thermal management to prevent overheating, especially when operating at higher input voltages or output currents. A small heatsink or adequate airflow may be necessary. Always refer to the datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,999 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess