EN
  • EN
  • DE

TPS40210SHKK

Part No TPS40210SHKK
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 10CFP / CURRENT-MODE BOOST CONTROLLER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 5.5 V ~ 52 V
Frequency - Switching 35kHz ~ 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Soft Start
Operating Temperature Range -55°C ~ 210°C (TA)
Package 10-CDFF
Manufacturer Package 10-CFP
Win Source Part Number 797946-TPS40210SHKK
Popularity Medium
Supply and Demand Status Limited
Family Name TPS40210
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS40210SHKK CAD Model

Description

The TPS40210SHKK from Texas Instruments is a versatile and robust DC-DC controller designed for non-isolated power supply applications. This component is part of the wide-input voltage range boost, flyback, and SEPIC controllers which cater to a variety of power management needs within electronic systems.

Key Features:

  • Wide Input Voltage Range: The TPS40210SHKK operates over a broad input voltage range, making it suitable for a multitude of applications ranging from industrial to automotive systems.
  • Adjustable Switching Frequency: Users can tailor the switching frequency as per their design requirements, which can range from 35 kHz to 1.1 MHz. This flexibility allows for optimization between efficiency and component size.
  • High-Efficiency Operation: The device is engineered to maintain high efficiency across a wide load range, which is critical for reducing power loss and improving system reliability.
  • Integrated Features: It comes with integrated features such as under-voltage lockout, soft start, overcurrent protection, and thermal shutdown, which enhance the safety and durability of the end application.
  • Versatile Topologies: The TPS40210SHKK is not limited to boost converter designs but can also be used for flyback and SEPIC topologies, providing design flexibility.

Applications:

  • Industrial/Telecom Power Supplies
  • Automotive Systems
  • Battery-Powered Equipment
  • Power Conditioners

The TPS40210SHKK is available in a compact surface-mount package, which is ideal for space-constrained applications. With its comprehensive protection features and wide input voltage range, this DC-DC controller is a reliable choice for engineers looking to create efficient and durable power supply solutions.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website to ensure the TPS40210SHKK meets your design requirements.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess