EN
  • EN
  • DE

TPS43337QDAPRQ1

Part No TPS43337QDAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW IQ, SINGLE-BOOST, FIXED-VOLTAGE DUAL SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK/BOOST 38HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Up, Step-Down
Topology Buck, Boost
Number of Outputs 3
Output Phases 2
Supply Voltage 4V ~ 40V
Switching Frequency 150kHz ~ 600kHz
Duty Cycle (Maximum) 90%, 98.75%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 38-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 38-HTSSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1272487-TPS43337QDAPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS43337QDAPRQ1 CAD Model

Description

The TPS43337QDAPRQ1, from the renowned semiconductor manufacturer Texas Instruments (TI), is a state-of-the-art automotive-grade power management integrated circuit (PMIC) designed to meet the rigorous demands of modern vehicle electronics. This advanced chip is specifically engineered for automotive applications, offering a robust power solution that enhances system reliability and efficiency.

Key Features

  • High-Voltage Input Range: The TPS43337QDAPRQ1 is capable of handling a wide input voltage range, making it suitable for direct connection to automotive batteries experiencing cold-crank and load-dump conditions.
  • Integrated Power Switches: This PMIC includes built-in power switches, which simplifies design and reduces external component count, leading to a more compact and cost-effective power supply design.
  • Multiple Output Configurations: It supports various output configurations to power different subsystems within automotive applications, ensuring compatibility and flexibility for designers.
  • Advanced Protection Features: The device is equipped with a suite of protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown, safeguarding the system against a range of electrical hazards.
  • Qualified for Automotive Applications: As part of TI's "Q1" series, the TPS43337QDAPRQ1 is fully qualified for automotive applications, adhering to the stringent AEC-Q100 standards for reliability and performance under harsh environmental conditions.

Applications

The TPS43337QDAPRQ1 is ideal for various automotive systems, including infotainment, advanced driver assistance systems (ADAS), body control modules, and other electronic control units (ECUs) that require stable and reliable power delivery.

Technical Specifications

With a compact QFN package, the TPS43337QDAPRQ1 is designed for space-constrained applications. It operates over a broad temperature range suitable for automotive environments and integrates seamlessly into modern vehicle architectures.

For detailed technical specifications, application notes, and design resources, engineers and designers are encouraged to visit the Texas Instruments website or contact their local TI sales representative.

In summary, the TPS43337QDAPRQ1 from Texas Instruments represents a high-quality, versatile, and robust power management solution for the automotive industry, driving innovation and reliability in vehicle electronics.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4800 $72.9600
4+ $29.9323 $119.7292
6+ $28.9969 $173.9814
8+ $28.0615 $224.4920
10+ $27.1261 $271.2610
13+ $24.3200 $316.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess