EN
  • EN
  • DE

TPS51100DGQR

Part No TPS51100DGQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG 3A SINK/SOURCE SSR 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, DDR
Voltage - Input 4.75 V to 5.25 V
Number of Outputs 1
Output Voltage 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 033959-TPS51100DGQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Family Name TPS51100
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS51100DGQR CAD Model

Description

The TPS51100DGQR from Texas Instruments is a high-performance, sink/source double data rate (DDR) termination regulator specifically designed for low-input voltage, low-cost, and low-external component count systems where space is a key consideration.

Key Features

  • Input Voltage Range: The device supports an input voltage range of 1.1 V to 3.5 V, making it versatile for various DDR memory power requirements.
  • Output Current Capability: It is capable of providing and sinking up to 3 A of continuous output current, ensuring stable operation under varying load conditions.
  • High Accuracy: The TPS51100DGQR maintains a tight output voltage regulation with an accuracy of ±1.5%, which is crucial for maintaining the integrity of the DDR memory operation.
  • Low Dropout Operation: Designed for low dropout operation, this regulator helps in maximizing efficiency and improving system performance.
  • Thermal Protection: It includes an over-temperature protection feature that safeguards the device from damage due to excessive heat.
  • Power Good Output: The inclusion of a 'power good' output provides a system-level power sequencing signal for reliable operation.
  • Package: The device is offered in a 10-pin MSOP PowerPAD package, which is optimized for thermal performance and space-saving on the PCB.

Applications

The TPS51100DGQR is ideal for a variety of applications, including:

  • DDR Memory Termination in Notebooks, Desktops, and Graphics Cards
  • Set-Top Boxes and Digital TVs
  • Networking and Telecommunication Equipment
  • Printers and Other Peripherals

Conclusion

With its comprehensive set of features, the TPS51100DGQR is a robust solution for DDR memory power supplies. Its compact size, high efficiency, and reliability make it an excellent choice for designers looking to optimize their power management solutions in space-constrained applications.

You May Also Be Interested in

Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5941 $50.4985
210+ $0.4875 $102.3750
320+ $0.4722 $151.1040
440+ $0.4570 $201.0800
570+ $0.4418 $251.8260
760+ $0.3961 $301.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess