EN
  • EN
  • DE

TPS51100DGQRG4

Part No TPS51100DGQRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG 3A SINK/SOURCE DDR 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, DDR
Voltage - Input 4.75 V to 5.25 V
Number of Outputs 1
Output Voltage 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP-PowerPad
Win Source Part Number 055599-TPS51100DGQRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51100DGQRG4 CAD Model

Description

The TPS51100DGQRG4 is a high-performance, sink/source double data rate (DDR) termination regulator specifically designed for low-input voltage, low-cost, low-noise systems where space is a key consideration. Manufactured by Texas Instruments, this regulator is an optimal solution for a variety of applications, particularly in the computing and server markets.

Key Features

  • Voltage Range: The TPS51100DGQRG4 operates over a wide range of input voltages, from 1.1V to 3.5V, making it versatile for various DDR memory systems.
  • Sink/Source Capability: It can provide a continuous sink/source current of up to 3A, which is essential for maintaining the stability of the DDR memory bus during periods of transient activity.
  • High Accuracy: The regulator maintains a high accuracy of VTT and VTTREF voltages, which are critical for ensuring the integrity of data transmitted over the memory bus.
  • Low Power Consumption: The TPS51100DGQRG4 is designed for efficiency, with a low quiescent current that reduces power consumption and extends battery life in portable applications.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device from potential damage due to overheating.

Applications

The TPS51100DGQRG4 is suitable for a broad range of applications that require DDR termination voltage solutions. These include:

  • Notebook and desktop computers
  • Graphics cards
  • Memory modules and servers
  • Embedded systems

Package and Quality

The device is offered in a compact 10-pin MSOP PowerPAD package, which is ideal for space-constrained applications. Texas Instruments ensures high-quality standards, and the TPS51100DGQRG4 is designed to meet rigorous industrial performance criteria.

Conclusion

The TPS51100DGQRG4 from Texas Instruments stands out as an efficient, reliable solution for DDR memory power termination. With its comprehensive feature set and flexible applications, this regulator is an excellent choice for designers looking to optimize their memory power management systems.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4913 $51.5865
220+ $0.4603 $101.2660
340+ $0.4447 $151.1980
485+ $0.4136 $200.5960
630+ $0.3981 $250.8030
785+ $0.3825 $300.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess