EN
  • EN
  • DE

TPS51117PWR

Part No TPS51117PWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down 550kHz 14-Pin TSSOP T/R / IC REG CTRLR BUCK 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 5.5 V
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, On Time Control, Power Good
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 033966-TPS51117PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS51117
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS51117PWR CAD Model

Description

The TPS51117PWR is a highly efficient, synchronous buck controller designed by Texas Instruments, a leader in semiconductor solutions. This voltage regulator integrated circuit (IC) is tailored for system power supply solutions, delivering robust performance for a wide range of applications. With its advanced features and compact PowerPAD™ package, the TPS51117PWR is an excellent choice for engineers looking to optimize power management in their designs.

Key Features

  • Input Voltage Range: The TPS51117PWR operates with an input voltage range of 3 V to 28 V, making it versatile for various applications from consumer electronics to industrial systems.
  • Output Voltage: It provides an adjustable output voltage, which can be finely tuned to meet the specific needs of the application it is used in.
  • Efficiency: The device boasts high efficiency, thanks to its synchronous buck topology which reduces power losses by utilizing low RDS(on) MOSFETs.
  • Protection Features: It includes a comprehensive array of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, ensuring the longevity and reliability of both the IC and the system it powers.
  • Frequency Synchronization: The IC supports frequency synchronization to an external clock, which helps in reducing electromagnetic interference (EMI) and allows for a cleaner power supply design.
  • Small Footprint: Housed in a 14-pin TSSOP package with PowerPAD™, the TPS51117PWR offers a compact solution that is ideal for space-constrained applications.

Applications

The TPS51117PWR is well-suited for a variety of applications, including but not limited to:

  • Notebook and desktop computers
  • Graphics cards
  • Memory power supplies
  • Networking and telecommunication equipment
  • Point-of-load conversions in server and storage systems

Ordering Information

The part number TPS51117PWR is available for order from Texas Instruments and authorized distributors. It is provided in tape and reel packaging, facilitating easy integration into automated assembly lines.

Conclusion

With its combination of versatility, efficiency, and protection features, the TPS51117PWR from Texas Instruments stands as a top-tier solution for power management challenges in a multitude of electronic systems. Its ease of integration and comprehensive design support make it a go-to choice for engineers worldwide.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2276 $51.6416
38+ $2.6483 $100.6354
59+ $2.5655 $151.3645
81+ $2.4828 $201.1068
105+ $2.4000 $252.0000
140+ $2.1517 $301.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,600 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess