EN
  • EN
  • DE

TPS51610RHBRG4

Part No TPS51610RHBRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC D-CAP SYNC BUCK CTRLR 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-6+
Voltage - Input 3 V to 28 V
Number of Outputs 1
Output Voltage 0.3 V to 1.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 054624-TPS51610RHBRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51610RHBRG4 CAD Model

Description

Product Overview: Texas Instruments TPS51610RHBRG4

The TPS51610RHBRG4 is a highly advanced, integrated synchronous buck controller designed by Texas Instruments, a leader in semiconductor solutions. This product is tailored for high-performance, multi-phase power supplies with a focus on next-generation computing and graphics processors. Its state-of-the-art features make it an ideal choice for applications requiring efficient power management and precise voltage regulation.

Key Features

  • Integrated Driver and MOSFETs: The TPS51610RHBRG4 comes with integrated high-side and low-side driver MOSFETs, providing a compact solution that reduces external component count and simplifies the power supply design.
  • High Efficiency: This controller is designed for high efficiency across a wide load range, making it suitable for systems where power conservation is critical.
  • Advanced Control: With its D-CAP™/D-CAP2™ mode control, the TPS51610RHBRG4 offers fast transient response, which is essential for maintaining stable power supply in high-performance computing environments.
  • Adjustable Switching Frequency: The device supports an adjustable switching frequency from 300kHz to 1MHz, allowing designers to optimize the performance based on their specific application requirements.
  • Multi-Phase Capability: It can be configured for multi-phase operation, distributing the load and heat across multiple channels to enhance system reliability and performance.

Applications

  • High-Performance Computing
  • Graphics Cards
  • Game Consoles
  • Desktop and Laptop Computers
  • Server Power Supplies

Quality and Reliability

The TPS51610RHBRG4 is built with Texas Instruments' commitment to quality and reliability. It is offered in a 32-pin VQFN (RHB) package and is specified for operation over the ambient temperature range of -40°C to 85°C, ensuring stable performance in a wide range of environments and applications.

Support and Resources

Designers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, reference designs, and customer support to facilitate a smooth design-in process for the TPS51610RHBRG4. This level of support helps accelerate time-to-market and ensures the successful integration of the controller into the final product.

You May Also Be Interested in

Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3756 $51.0048
20+ $5.2313 $104.6260
30+ $5.0678 $152.0340
41+ $4.9044 $201.0804
53+ $4.7409 $251.2677
71+ $4.2504 $301.7784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess