EN
  • EN
  • DE

TPS51117RGY

Part No TPS51117RGY
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE SYNCHRONOUS STEP-DOWN CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1272496-TPS51117RGY
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51117RGY CAD Model

Description

The TPS51117RGY from Texas Instruments is a sophisticated synchronous step-down controller designed for low-voltage, high-performance applications. This device is tailored to manage and optimize power delivery in systems that require efficient voltage regulation, such as computing platforms, gaming consoles, and networking equipment.

Featuring an integrated MOSFET driver, the TPS51117RGY supports a wide range of input voltages, typically from 3V to 28V, making it highly versatile for various power system architectures. Its adaptability is further enhanced by its ability to drive N-Channel MOSFETs, which are widely used in power supply designs for their efficiency and reliability.

The controller operates using D-CAP™/D-CAP2™ mode, which provides a fast transient response, making it suitable for applications that experience rapid changes in load conditions. This mode also simplifies the external component count, as it requires minimal external compensation. This feature is particularly beneficial for designers looking to create compact and cost-effective power solutions.

The TPS51117RGY also boasts a high level of integration. It comes with a range of built-in protection features, including overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD), ensuring the safety and reliability of the end application. These protections help prevent damage to the device and the system it powers in the event of abnormal operating conditions.

This controller is available in a 14-pin VQFN package, which is designed for a small footprint and low profile on the PCB. The TPS51117RGY's compact size, combined with its performance features, makes it an excellent choice for space-constrained applications that cannot compromise on power efficiency or functionality.

In summary, the TPS51117RGY is a high-performance, feature-rich synchronous step-down controller that provides designers with a flexible and efficient solution for their power management needs. With Texas Instruments' reputation for quality and reliability, this product is an excellent choice for a wide range of power regulation applications.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $8.3158
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6049 $56.1715
80+ $1.3169 $105.3520
120+ $1.2757 $153.0840
165+ $1.2346 $203.7090
210+ $1.1934 $250.6140
285+ $1.0700 $304.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess