EN
  • EN
  • DE

TPS51163DRCT

Part No TPS51163DRCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SYNCHRONOUS BUCK CONTROLLER WITH HIGH-CURRENT GATE DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 13.2 V
Frequency - Switching 600kHz
Duty Cycle (Maximum) 69%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-VFDFN Exposed Pad
Manufacturer Package 10-VSON (3x3)
Manufacturer Homepage www.ti.com
Win Source Part Number 720926-TPS51163DRCT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS51163
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS51163DRCT CAD Model

Description

The TPS51163DRCT, manufactured by Texas Instruments, is a dual, adaptive on-time D-CAP™ mode synchronous step-down controller designed for notebook and ultrabook power supply systems. It is an integrated circuit (IC) that provides efficient, fast, and precise voltage regulation for systems that require multiple supply voltages. The TPS51163DRCT is particularly suitable for DDR memory power supplies, offering both a high-speed interface and low power consumption.

Key Features

  • Versatile Power Management: This controller supports two voltage rails, providing greater flexibility in power management for complex systems.
  • High Efficiency: The D-CAP™ mode control provides a fast transient response, which is essential for maintaining voltage stability under varying load conditions, thereby improving overall system efficiency.
  • Adjustable Operating Frequency: The IC allows for an adjustable switching frequency from 300kHz to 2.2MHz, enabling designers to optimize the performance for specific applications.
  • Integrated Features: It includes built-in under-voltage lockout (UVLO), over-voltage protection (OVP), and over-current protection (OCP), ensuring the safety and reliability of the power supply system.
  • Power Good Indicator: The TPS51163DRCT provides a power good (PG) signal to indicate when the output voltage is within its nominal operating range.
  • Small Package Size: It comes in a small 3x3 VQFN package, which is ideal for compact designs where space is at a premium.

Applications

The TPS51163DRCT is widely used in the power supply systems of portable electronics, particularly in:

  • Notebook and Ultrabook Computers
  • DDR Memory Power Supplies
  • Low-Power ASIC Supplies
  • Graphics and Video Card Power Supplies

Summary

The TPS51163DRCT from Texas Instruments stands out as a robust and versatile dual synchronous step-down controller, offering high efficiency, fast transient response, and a suite of protective features. Its compact size and adjustable parameters make it an excellent choice for designers looking to create reliable and high-performance power supply systems in space-constrained applications.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6894 $50.6820
75+ $1.3862 $103.9650
115+ $1.3429 $154.4335
155+ $1.2996 $201.4380
200+ $1.2563 $251.2600
270+ $1.1263 $304.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,560 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess