EN
  • EN
  • DE

TPS51200AQDRCTQ1

Part No TPS51200AQDRCTQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Controller, DDR
Voltage - Input 2.375V ~ 3.5V
Number of Outputs 1
Voltage - Output 0.5V ~ 1.8V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS51200
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373146-TPS51200AQDRCTQ1
Ultra Librarian 3D Model Ultra Librarian TPS51200AQDRCTQ1 CAD Model

Description

The TPS51200AQDRCTQ1 from Texas Instruments is a sophisticated sink/source double data rate (DDR) termination regulator specifically designed to meet the stringent requirements of automotive applications. This regulator is adept at providing a stable and accurate voltage for the DDR memory termination supply, which is essential for the reliable operation of automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics that require high-speed data processing.

Featuring a sink/source current capability, the TPS51200AQDRCTQ1 ensures that the DDR memory termination voltage remains within tight tolerances irrespective of whether the memory is being written to or read from. This capability is crucial for maintaining signal integrity and preventing data corruption in high-speed memory interfaces.

The device operates over a wide input voltage range and supports a variety of DDR types, including DDR2, DDR3, DDR3L, DDR4, and LPDDR3. Its low-dropout performance facilitates efficient operation, minimizing power loss and heat generation, which are critical parameters in the thermally constrained environments typical of automotive applications.

Key features of the TPS51200AQDRCTQ1 include an adjustable VTT and VTTR reference voltage that matches half of the DDR memory supply voltage VDDQ. This allows for precise regulation and compatibility with different generations of DDR memory. Additionally, the device includes a high-accuracy reference voltage output that is essential for setting the VTT voltage and ensuring stable operation over various conditions.

The TPS51200AQDRCTQ1 comes in a compact, automotive-grade QFN package and is qualified for operation over the extended temperature range of -40°C to +125°C. Its robust design includes protections such as overcurrent protection (OCP) and thermal shutdown (TSD), ensuring reliable performance in the harsh automotive environment.

With its combination of performance, flexibility, and reliability, the TPS51200AQDRCTQ1 is an ideal choice for automotive engineers looking to optimize the power management of their DDR memory interfaces.

You May Also Be Interested in

Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1352 $51.0840
110+ $0.9314 $102.4540
170+ $0.9023 $153.3910
230+ $0.8732 $200.8360
300+ $0.8441 $253.2300
400+ $0.7568 $302.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209,118 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess