EN
  • EN
  • DE

TPS51200QDRCRQ1

Part No TPS51200QDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG SINK/SOURCE DDR 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, DDR
Voltage - Input 2.38 V to 3.5 V
Number of Outputs 1
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Win Source Part Number 089326-TPS51200QDRCRQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Power Management
Family Name TPS51200-Q1
Introduction Date October 01, 2009
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS51200QDRCRQ1 CAD Model

Description

The TPS51200QDRCRQ1 from Texas Instruments is a sophisticated, automotive-compliant, low-dropout regulator designed to provide termination voltage for DDR SDRAM memory systems in the automotive industry. This device maintains a fast transient response and only requires a minimum output capacitance of 20μF. It is capable of both sinking and sourcing current while providing a stable and regulated output voltage which is essential for maintaining signal integrity in memory applications.

The TPS51200QDRCRQ1 is specifically engineered to meet the rigorous demands of automotive applications, ensuring reliability and performance under extreme conditions. It supports a wide input voltage range from 1.1V to 3.5V and offers an adjustable output voltage that is set by a precision resistor divider. The regulator's output can track half of the input voltage (VDDQ/2), which is crucial for DDR memory termination.

Key features of the TPS51200QDRCRQ1 include under-voltage lockout, over-current protection, and thermal shutdown protection, which safeguard the device and the system it is part of from damage due to abnormal operating conditions. The device is offered in a compact 10-pin SON (QFN) package, which is optimized for space-constrained applications.

This termination regulator is not only designed to be robust but also to be power-efficient, with a typical quiescent current of only 700μA in active mode. It also includes a power-down feature that reduces the current consumption to less than 1μA when the system is in standby mode, contributing to overall energy savings.

Whether used in infotainment systems, advanced driver assistance systems (ADAS), or other automotive applications requiring DDR memory, the TPS51200QDRCRQ1 stands out as a reliable and high-quality solution that engineers and designers can trust for their most critical applications.

You May Also Be Interested in

STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5079 $50.7900
240+ $0.4168 $100.0320
375+ $0.4037 $151.3875
515+ $0.3907 $201.2105
665+ $0.3777 $251.1705
890+ $0.3386 $301.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,995 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess