EN
  • EN
  • DE

TPS51206DSQR

Part No TPS51206DSQR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description DDR Termination Regulator 3.1V to 6.5V 10-Pin WSON EP T/R / IC REG SINK/SOURCE DDR 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, DDR
Voltage - Input 3.1 V to 6.5 V
Number of Outputs 1
Output Voltage 0.5 V to 0.9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-SON (2x2)
Win Source Part Number 033977-TPS51206DSQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS51206
Introduction Date May 01, 2010
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS51206DSQR CAD Model

Description

Product Overview: TPS51206DSQR by Texas Instruments

The TPS51206DSQR is a high-performance, sink/source double data rate (DDR) termination regulator from Texas Instruments (TI), specifically designed to provide a precision voltage regulation for low-power applications. This device is an integral component in memory systems, ensuring stable operation by providing the necessary termination voltage (VTT) and reference voltage (VTTREF) required by DDR2, DDR3, DDR3L, DDR4, LPDDR2, and LPDDR3 memory systems.

With its sink/source capability, the TPS51206DSQR is adept at managing the dynamic power demands of modern memory architectures. It can deliver an output current of up to 2 A, making it suitable for systems with high transient loads. The device operates over a wide input voltage range from 1.1 V to 3.6 V, allowing for flexible design options to accommodate various system requirements.

The TPS51206DSQR comes in a compact, power-saving 10-pin SON package with a small footprint, making it ideal for space-constrained applications. Its low quiescent current contributes to the overall energy efficiency of the system it's integrated into. Additionally, the regulator features a slew rate control that minimizes inrush current during mode transitions, further enhancing its performance in sensitive applications.

TI has equipped the TPS51206DSQR with several protective features for increased reliability and longevity. Overcurrent protection (OCP), thermal shutdown, and under-voltage lockout (UVLO) are all built-in to safeguard the device and the system it is a part of from potential damage due to abnormal operating conditions.

The TPS51206DSQR is a testament to Texas Instruments' commitment to innovation and quality in power management solutions. It is a highly integrated device that offers a mix of efficiency, precision, and robustness, making it an excellent choice for designers looking to optimize the power supply in their DDR memory subsystems.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess