EN
  • EN
  • DE

TPS5120QDBTREP

Part No TPS5120QDBTREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DUAL OUTPUT, TWO-PHASE SYNCHRONOUS BUCK DC/DC CONTROLLER | IC REG CTRLR BUCK 30TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5V ~ 28V
Switching Frequency 300kHz
Duty Cycle (Maximum) 83%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 30-TFSOP
Supplier Device Package 30-TSSOP
Family Part Number TPS5120
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272507-TPS5120QDBTREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS5120QDBTREP CAD Model

Description

Product Overview: TPS5120QDBTREP from Texas Instruments

The TPS5120QDBTREP is a high-performance, dual-channel, synchronous buck controller designed by Texas Instruments specifically for precision voltage regulation in a wide array of electronic applications. This component is part of Texas Instruments' portfolio of enhanced products that are optimized for operation in harsh environments, making it suitable for use in industrial, automotive, and military applications where reliability and robustness are critical.

Key Features and Benefits

  • Input Voltage Range: The TPS5120QDBTREP operates with an input voltage range from 5.5 V to 28 V, accommodating various power sources and ensuring flexibility in system design.
  • Dual Output Channels: It features two independent output channels that enable the controller to manage dual power rails simultaneously, providing efficient power distribution and management.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency up to 700 kHz, which can be optimized for efficiency or component size depending on the application needs.
  • Synchronous Rectification: Synchronous rectification enhances efficiency by reducing power loss during the switching process, thereby improving overall system performance and reducing heat generation.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the system from damage due to excessive heat or current conditions, enhancing the product’s reliability and lifespan.
  • Enhanced Product: As a part of Texas Instruments' enhanced product lineup, the TPS5120QDBTREP is designed to meet the stringent requirements of extended temperature ranges and long-term reliability, making it ideal for demanding applications.

Applications

The versatility and robustness of the TPS5120QDBTREP make it an excellent choice for powering complex systems within:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications infrastructure
  • Military and aerospace applications

With its precision voltage regulation, the TPS5120QDBTREP ensures stable and reliable power delivery to critical components, such as microprocessors, FPGAs, and DSPs, which require consistent voltage levels for optimal performance.

Package and Availability

The TPS5120QDBTREP is available in a compact 30-pin TSSOP (DBT) package, providing a space-saving solution for densely packed PCBs. Its enhanced product status ensures availability and support for applications with extended lifecycle requirements.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2559 $52.5590
24+ $4.3126 $103.5024
36+ $4.1778 $150.4008
50+ $4.0430 $202.1500
64+ $3.9083 $250.1312
86+ $3.5040 $301.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,149 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess