EN
  • EN
  • DE

TPS51216RUKT

Part No TPS51216RUKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC/DC CTRLR BUCK SYNC 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, DDR
Voltage - Input 4.5 V to 5.5 V
Number of Outputs 2
Output Voltage 0.7 V to 1.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-WQFN (3x3)
Win Source Part Number 033983-TPS51216RUKT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51216RUKT CAD Model

Description

Product Overview: TPS51216RUKT by Texas Instruments

The TPS51216RUKT is a cutting-edge power management integrated circuit (PMIC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance, single-chip solution is designed to cater to the power requirements of modern computing and consumer electronics. It is particularly well-suited for DDR memory power solutions, including DDR2, DDR3, DDR3L, and DDR4, while also being compatible with low-power memory systems.

Key Features

  • Integrated FETs: The TPS51216RUKT comes with integrated high-side and low-side MOSFETs, which are optimized for efficient power conversion and compact circuit design.
  • Adjustable Voltage: It offers an adjustable VDDQ voltage from 0.6V to 1.5V, allowing for a wide range of voltage settings to accommodate various memory configurations.
  • Tracking Capability: The device features a VTTREF buffered output that tracks VDDQ/2, ensuring stable operation and compatibility with various memory types.
  • Power Saving Modes: It supports multiple power-saving modes, including a low-power state that significantly reduces system power consumption when in standby.
  • Thermal Protection: The TPS51216RUKT is equipped with thermal shutdown protection to prevent damage from overheating, enhancing system reliability.

Applications

The versatility of the TPS51216RUKT makes it ideal for a range of applications, including notebook computers, desktop PCs, servers, and other computing systems requiring efficient DDR power solutions. Its compact size and integrated components enable designers to minimize board space while providing stable and reliable power to memory modules.

Technical Specifications

  • Package: The device is offered in a 20-pin, 3x3mm QFN package, suitable for space-constrained applications.
  • Efficiency: High-efficiency power conversion ensures minimal power loss and heat generation.
  • Protection Features: Includes over-current protection, under-voltage lockout, and soft-start to safeguard against common electrical issues.

Overall, the TPS51216RUKT from Texas Instruments stands out as a robust and efficient solution for DDR memory power management, providing designers with a reliable and adaptable component that meets the stringent demands of modern electronics.

You May Also Be Interested in

STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4143 $51.7875
295+ $0.3400 $100.3000
460+ $0.3294 $151.5240
630+ $0.3187 $200.7810
815+ $0.3081 $251.1015
1,090+ $0.2762 $301.0580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 477,454 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess