EN
  • EN
  • DE

TPS51200MDRCTEP

Part No TPS51200MDRCTEP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV DDR 1OUT 10VSON / series Converter, DDR Voltage Regulator IC 1 Output 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Applications Converter, DDR
Voltage - Input 2.38V ~ 3.5V
Number of Outputs 1
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS51200
Other Names -296-44712-1,296-44712-6,296-44712-2,296-44712-1,-V62/16610-01XE,-V62/16610-01XER,TPS51200MDRCTEP
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244382-TPS51200MDRCTEP
Ultra Librarian 3D Model Ultra Librarian TPS51200MDRCTEP CAD Model

Description

TPS51200MDRCTEP Voltage Regulator by Texas Instruments

The TPS51200MDRCTEP is a specialized voltage regulator designed and manufactured by Texas Instruments, catering to the demanding needs of space-constrained and energy-efficient applications. This particular model is part of TI's Enhanced Product (EP) lineup, which means it has been optimized for mission-critical environments, including industrial, military, and aerospace applications, where reliability and performance are paramount.

Key Features

  • Low Dropout: The TPS51200MDRCTEP is engineered to operate with a low dropout, making it ideal for scenarios where the input voltage is very close to the output voltage, thus ensuring efficient operation even under tight voltage conditions.
  • Sink/Source DDR Termination Regulator: It supports DDR2, DDR3, DDR3L, and DDR4 memory systems by providing a sink/source double data rate (DDR) termination regulator. This allows it to deliver a stable half-supply voltage required by DDR memory, and to absorb the high transient currents during the read/write cycles.
  • Adjustable Output: The output voltage can be precisely adjusted to meet the specific requirements of the application, providing great flexibility and adaptability.
  • Thermal Protection: With built-in thermal shutdown protection, the TPS51200MDRCTEP safeguards itself and the application from damage due to overheating.

Applications

Given its robust performance and reliability, the TPS51200MDRCTEP is suitable for a wide range of high-performance applications, including:

  • Active Termination Buses
  • Networking and Telecommunication Equipment
  • Servers and Workstations
  • Embedded Computing Systems
  • Industrial Control Systems

Package and Availability

The TPS51200MDRCTEP comes in a compact VSON-10 package, designed for minimal footprint and ease of integration into various circuit designs. Texas Instruments ensures availability and support for this EP-grade component, providing long-term reliability for systems where component longevity is critical.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8489 $55.3956
9+ $11.3632 $102.2688
14+ $11.0081 $154.1134
19+ $10.6530 $202.4070
25+ $10.2979 $257.4475
33+ $9.2326 $304.6758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 256 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess