EN
  • EN
  • DE

TPS51225BRUKR

Part No TPS51225BRUKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG BUCK/LINEAR SYNC 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 4
Frequency - Switching 300kHz, 355kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 3V, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 5.5 V to 24 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-WQFN (3x3)
Win Source Part Number 213366-TPS51225BRUKR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51225BRUKR CAD Model

Description

Introducing the TPS51225BRUKR from Texas Instruments

The TPS51225BRUKR is a cutting-edge, dual synchronous step-down controller designed by Texas Instruments, tailored specifically for high-performance portable and computing applications. This advanced power management integrated circuit (IC) is engineered to provide a highly efficient, space-saving solution for systems requiring low output voltages from a higher voltage input.

Key Features

  • Dual-Channel Output: The TPS51225BRUKR supports two voltage rails with independent control, enabling simultaneous power delivery to core and auxiliary components.
  • Wide Input Voltage Range: The device operates from a 3V to 28V input, making it versatile for a range of power sources.
  • Adaptive On-Time Control: This feature allows for fast transient response, reducing the need for large output capacitors and thus saving board space.
  • High Efficiency: With its integrated MOSFET drivers and low dropout operation, the TPS51225BRUKR maximizes efficiency, which is crucial for battery-powered devices.
  • Power Saving Modes: It includes selectable power-saving modes to optimize efficiency at light loads, extending battery life in portable devices.
  • Protection Features: The device is equipped with over-voltage, under-voltage, and over-current protections, ensuring reliable operation and safeguarding connected components.

Applications

The versatile nature of the TPS51225BRUKR makes it an ideal choice for a variety of applications, including:

  • Notebook and Ultrabook computers
  • Netbooks and tablets
  • Graphics cards
  • Other portable electronics requiring efficient power management

Technical Specifications

The TPS51225BRUKR is offered in a compact 20-pin QFN package and is characterized for operation over the free-air temperature range of -40°C to 85°C. With its synchronous design, the controller reduces power loss and improves battery runtime in portable devices. The inclusion of a power good output, soft-start, and tracking capabilities further enhance the performance and reliability of the end application.

For engineers and designers looking for a robust, efficient, and space-saving power management solution, the TPS51225BRUKR from Texas Instruments represents a premier choice, delivering both performance and reliability in a single package.

You May Also Be Interested in

Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7604 $52.8120
70+ $1.4444 $101.1080
110+ $1.3993 $153.9230
150+ $1.3542 $203.1300
195+ $1.3090 $255.2550
260+ $1.1736 $305.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess