EN
  • EN
  • DE

TPS51315RGFR

Part No TPS51315RGFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 10A SYNC 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 0.75V
Maximum Output Voltage 5.5V
Output Current 10A
Frequency - Switching 100kHz to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 40-VQFN Exposed Pad (5x7)
Win Source Part Number 033999-TPS51315RGFR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51315RGFR CAD Model

Description

Overview of Texas Instruments TPS51315RGFR

The Texas Instruments TPS51315RGFR is a highly integrated, low-voltage, single-buck power stage module designed for space-constrained and power-dense applications. It combines a high-performance step-down converter with power MOSFETs, a shielded inductor, and passives into a small, QFN package. This integration facilitates fast and easy implementation, making it an ideal solution for a wide range of systems, including telecommunications, networking, and storage systems, as well as point-of-load (POL) applications.

Key Features

  • High-Efficiency Power Conversion: The TPS51315RGFR is capable of delivering high efficiency across a wide load range, thanks to its advanced MOSFET technology and optimized switching characteristics.
  • Compact QFN Package: With a compact 3.5mm x 3.5mm QFN package, the device helps in reducing the overall footprint on the PCB, making it suitable for space-constrained applications.
  • Integrated Inductor: The inclusion of an integrated shielded inductor simplifies layout and reduces external component count, which can enhance performance and reduce electromagnetic interference (EMI).
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the specific requirements of the application, ensuring compatibility with a variety of ICs and systems.
  • Thermal Protection: The TPS51315RGFR is equipped with thermal shutdown protection, which helps to prevent damage to the device and the system under high temperature conditions.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the input voltage is within its specified range, protecting downstream components.

Applications

The versatility of the TPS51315RGFR makes it a suitable choice for a myriad of applications including, but not limited to:

  • Server and Storage Systems
  • Networking Equipment
  • Telecommunications Infrastructure
  • Point-of-Load (POL) Solutions
  • FPGAs, DSPs, and ASIC Power Supplies

Conclusion

With its advanced features and compact design, the Texas Instruments TPS51315RGFR offers a robust and efficient power management solution for engineers looking to optimize their power supply design in terms of performance, space, and reliability. Whether for industrial, commercial, or communication applications, this integrated buck module is engineered to meet the rigorous demands of today's high-performance electronics.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.7331
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8129 $53.4387
7+ $14.6157 $102.3099
11+ $14.1590 $155.7490
15+ $13.7022 $205.5330
19+ $13.2455 $251.6645
26+ $11.8753 $308.7578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,490 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess