EN
  • EN
  • DE

TPS51427RHBRG4

Part No TPS51427RHBRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR NOTEBK PWR SYSTEM 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Notebook Power System
Voltage - Input 5.5 V to 28 V
Number of Outputs 2
Output Voltage 3.3V, 5V, Adj
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 081660-TPS51427RHBRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51427RHBRG4 CAD Model

Description

The TPS51427RHBRG4 is a highly integrated dual synchronous step-down controller from Texas Instruments, designed specifically for portable and compact power solutions. This device is part of the TPS51427 family and comes in a 32-VQFN (RHBR) package. It is engineered to manage power requirements for systems that require a dual-channel power supply, such as notebooks, ultrabooks, and other low-power consumer electronics.

Key Features

  • Dual Synchronous Controllers: The TPS51427RHBRG4 features two synchronous buck controllers that offer high efficiency and fast transient response, ensuring stable operation under varying load conditions.
  • Wide Input Voltage Range: It supports an input voltage range from 5.5V to 28V, catering to a broad spectrum of power sources and battery technologies.
  • Adjustable Output Voltage: The output voltage is adjustable, which allows for a high degree of flexibility in designing the power supply for different applications.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side MOSFETs, the TPS51427RHBRG4 reduces external component count and simplifies the power supply design.
  • Power Good Indicator: The device includes a power good (PGOOD) indicator for each channel, providing a reliable power-on status for system monitoring and sequencing.
  • Protection Features: It incorporates multiple protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure safe and reliable operation.
  • Eco-Mode™ Operation: Texas Instruments' proprietary Eco-Mode™ operation allows for improved light-load efficiency, which is critical for extending battery life in portable devices.

Applications

The TPS51427RHBRG4 is suitable for a variety of applications that require efficient power management. It is particularly well-suited for powering the core voltage of processors, memory, and chipsets in portable computing devices. Its compact size and integrated features make it an excellent choice for space-constrained applications.

Quality and Reliability

As with all Texas Instruments products, the TPS51427RHBRG4 is manufactured to the highest quality standards. It is designed for long-term reliability in a wide range of operating conditions, ensuring consistent performance throughout the product's lifespan.

You May Also Be Interested in

Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5196 $57.1176
13+ $7.8110 $101.5430
20+ $7.5669 $151.3380
28+ $7.3228 $205.0384
36+ $7.0787 $254.8332
48+ $6.3464 $304.6272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,724 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess