EN
  • EN
  • DE

TPS51518RUKR

Part No TPS51518RUKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC BUCK SYNC ADJ 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, 2-bit VID
Voltage - Input 3 V to 28 V
Number of Outputs 1
Output Voltage 0.5 V to 2 V
Temperature Range - Operating -10°C to 105°C
Mounting SMD (SMT)
Case / Package 20-WQFN (3x3)
Win Source Part Number 034010-TPS51518RUKR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS51518RUKR CAD Model

Description

The TPS51518RUKR is a highly integrated, low-voltage, dual-channel synchronous buck controller designed by Texas Instruments, a leader in semiconductor solutions. This advanced power management IC is engineered to provide high-performance step-down voltage conversion for applications requiring efficient power distribution and precise voltage regulation.

Featuring a wide input voltage range from 3 V to 28 V, the TPS51518RUKR is ideal for systems that operate on battery or standard intermediate bus voltages, making it a versatile choice for a variety of platforms, including computing, networking, and industrial applications.

With its dual-channel configuration, the TPS51518RUKR supports two independent outputs or can be configured to provide a two-phase single output, delivering enhanced power capability and thermal performance. This flexibility allows for optimized board space and design scalability to meet the specific needs of complex systems.

The TPS51518RUKR boasts an array of features that ensure stable and efficient operation. These include adaptive on-time control architecture, which provides fast transient response and simplifies loop stabilization. Additionally, the device incorporates differential voltage sensing, accurate channel-current sharing, and integrated MOSFET drivers, which enhance the reliability and performance of the end application.

Texas Instruments has equipped the TPS51518RUKR with advanced protection features to safeguard the system against various fault conditions. Overvoltage, undervoltage, overcurrent, and thermal shutdown protections are all built into the device, ensuring robust and continuous operation even under adverse conditions.

The TPS51518RUKR comes in a compact 32-pin VQFN (RUK) package, which minimizes the PCB footprint while allowing for efficient heat dissipation. This, along with its high switching frequency capability, enables designers to use smaller external components, resulting in a more compact, power-dense solution.

In conclusion, the TPS51518RUKR from Texas Instruments represents a state-of-the-art solution for power regulation, delivering high efficiency, flexibility, and protection for today's demanding electronic systems.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2254 $50.7150
545+ $0.1850 $100.8250
840+ $0.1792 $150.5280
1,155+ $0.1734 $200.2770
1,495+ $0.1676 $250.5620
2,000+ $0.1503 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,820 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess