EN
  • EN
  • DE
  • IT

TPS51518RUKT

Part No TPS51518RUKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC BUCK SYNC ADJ 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, 2-bit VID
Voltage - Input 3 V to 28 V
Number of Outputs 1
Output Voltage 0.5 V to 2 V
Temperature Range - Operating -10°C to 105°C
Mounting SMD (SMT)
Case / Package 20-WQFN (3x3)
Win Source Part Number 034011-TPS51518RUKT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51518RUKT CAD Model

Description

Overview of Texas Instruments TPS51518RUKT

The TPS51518RUKT is a highly efficient, fast-transient response, dual-channel synchronous step-down controller designed by Texas Instruments for precision voltage regulation. This advanced power management integrated circuit (IC) is particularly suitable for high-performance computing and telecommunications applications where maintaining a stable power supply is critical for system stability and performance.

Key Features

  • Dual-Channel Operation: The TPS51518RUKT supports two independent output voltages, which can be precisely regulated for complex systems requiring multiple voltage rails.
  • Integrated MOSFET Drivers: With built-in drivers for high-side and low-side MOSFETs, this controller simplifies design and reduces external component count.
  • Fast Transient Response: The device is engineered to provide a swift response to load changes, ensuring voltage stability and reliability for sensitive electronic components.
  • Adjustable Switching Frequency: The switching frequency of the TPS51518RUKT can be adjusted from 250 kHz to 1.2 MHz, allowing designers to optimize performance and efficiency.
  • Power Good (PGOOD) Indicators: Each channel has an independent PGOOD signal, which provides real-time feedback on the status of the output voltage.

Applications

  • Server and Networking Equipment
  • High-Performance Computing Systems
  • Storage Systems
  • Telecommunications Infrastructure

Technical Specifications

  • Input Voltage Range: The TPS51518RUKT operates over a wide input voltage range, accommodating various power supply configurations.
  • Output Voltage: The output voltage is highly configurable, making it suitable for a broad array of applications and power requirements.
  • Package: Housed in a compact, thermally efficient 20-pin WQFN package, the TPS51518RUKT offers a space-saving solution for densely packed circuit boards.

The TPS51518RUKT by Texas Instruments represents a reliable and versatile solution for modern electronic systems requiring efficient and precise voltage regulation. Its advanced features and performance make it a top choice for designers looking to optimize their power management subsystems.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9304 $51.1720
135+ $0.7635 $103.0725
205+ $0.7396 $151.6180
280+ $0.7157 $200.3960
365+ $0.6919 $252.5435
485+ $0.6203 $300.8455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess