EN
  • EN
  • DE

TPS51610RHBR

Part No TPS51610RHBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC D-CAP SYNC BUCK CTRLR 32-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel IMVP-6+
Voltage - Input 3 V to 28 V
Number of Outputs 1
Output Voltage 0.3 V to 1.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 101857-TPS51610RHBR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51610RHBR CAD Model

Description

Product Overview: Texas Instruments TPS51610RHBR

The TPS51610RHBR is a high-performance, fully integrated synchronous buck controller from Texas Instruments, designed to meet the stringent power requirements of modern microprocessors, particularly in computing and embedded systems. This advanced power solution integrates a plethora of features to ensure efficient power delivery and management for your electronic devices.

Key Features

  • Integrated Drivers: It comes with integrated high-side and low-side MOSFET drivers, which provide robust and efficient power conversion, reducing the need for external components.
  • Voltage Regulation: The device offers precise voltage regulation through its adaptive on-time D-CAP™ control mode, which is ideal for CPU core, GPU, and DDR memory power supplies.
  • Power Efficiency: With its fast transient response, the TPS51610RHBR ensures high efficiency and better power performance, especially under dynamic load conditions.
  • Programmable Features: A range of programmable functions such as frequency, soft start, power sequencing, and voltage offset are available, allowing for a tailored power solution that meets specific system requirements.
  • Thermal Management: The device includes an internal temperature sensor for thermal monitoring, and it has an over-temperature protection feature to safeguard the system under extreme conditions.

Applications

  • Notebook and Desktop Computers
  • Graphics Cards (GPUs)
  • Memory Power Supplies
  • Embedded Systems
  • Networking and Telecommunication Equipment

Quality and Reliability

The TPS51610RHBR is available in a compact 32-pin VQFN package and is designed with Texas Instruments' commitment to quality and reliability. It operates over a wide temperature range, making it suitable for various industrial environments. The device also meets the RoHS and Green standards, ensuring compliance with environmental regulations.

With its advanced integration, the TPS51610RHBR simplifies system design and accelerates time-to-market for your products. Whether you're developing high-performance computing platforms or designing power-efficient applications, this power controller from Texas Instruments is engineered to provide a reliable, high-quality power management solution.

You May Also Be Interested in

Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3313 $53.3130
23+ $4.3744 $100.6112
36+ $4.2377 $152.5572
49+ $4.1010 $200.9490
64+ $3.9643 $253.7152
85+ $3.5542 $302.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,992 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess