EN
  • EN
  • DE

TPS51622RSMT

Part No TPS51622RSMT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC D-CAP CTRLR SYNC BUCK 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel VR12.6
Voltage - Input 4.5 V to 28 V
Number of Outputs 1
Output Voltage 0.5 V to 2.3 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 32-VQFN (4x4)
Win Source Part Number 1111935-TPS51622RSMT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS51622RSMT CAD Model

Description

The TPS51622RSMT is a cutting-edge, dual-phase, synchronous buck controller designed by Texas Instruments, specifically engineered for performance-intensive applications. This device is a part of TI's extensive portfolio of power management integrated circuits, and it is known for its efficiency and reliability in converting a higher input voltage into a lower output voltage with precise control.

Key Features

  • Dual-Phase Operation: The TPS51622RSMT operates with two phases, which helps in reducing the output voltage ripple and improving the transient response. This is crucial for applications that demand stable voltage supply under varying load conditions.
  • High Efficiency: With its synchronous buck topology, the controller achieves high conversion efficiency, which is essential for minimizing heat generation and improving system performance.
  • Advanced Control: The device incorporates TI's proprietary D-CAP2™ control mode, which enables a fast transient response, making it suitable for powering modern microprocessors and graphics processors that exhibit rapid load changes.
  • Adjustable Switching Frequency: Users can set the switching frequency from 200kHz to 1MHz, allowing for a flexible design that can be tailored to specific application requirements.
  • Overcurrent Protection: The TPS51622RSMT features overcurrent protection to safeguard the power supply and the load in the event of a short circuit or an overload condition.

Applications

The versatility of the TPS51622RSMT makes it ideal for a wide range of applications, including but not limited to:

  • High-performance computing and servers
  • Graphics cards and gaming consoles
  • Networking and telecommunications equipment
  • Industrial and medical electronics

Technical Specifications

The TPS51622RSMT comes in a compact 32-pin VQFN package, which is ideal for space-constrained applications. It operates over a broad input voltage range and is designed to work with a variety of external components, giving designers the flexibility to optimize their power supply designs for performance and cost.

For detailed technical specifications, reference designs, and application notes, customers are encouraged to visit the Texas Instruments website or contact their TI sales representative.

You May Also Be Interested in

STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5121 $52.9235
85+ $1.2407 $105.4595
125+ $1.2020 $150.2500
175+ $1.1632 $203.5600
225+ $1.1244 $252.9900
300+ $1.0081 $302.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess