EN
  • EN
  • DE

TPS51624RSMR

Part No TPS51624RSMR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC D-CAP CTRLR SYNC BUCK 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, Intel VR12.6
Voltage - Input 4.5 V to 28 V
Number of Outputs 1
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-VQFN (4x4)
Win Source Part Number 213370-TPS51624RSMR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51624RSMR CAD Model

Description

Product Overview: TPS51624RSMR by Texas Instruments

The TPS51624RSMR is a high-performance, fully integrated synchronous buck controller designed by Texas Instruments. This advanced power solution is tailored for precision voltage regulation in a variety of applications, particularly excelling in the realm of portable and compact devices. The TPS51624RSMR boasts a remarkable blend of efficiency, thermal management, and flexibility, making it an ideal choice for engineers and designers seeking a reliable power management component.

Key Features

  • Advanced Power Control: The TPS51624RSMR utilizes a 2-phase D-CAP+™ mode for fast transient response, ensuring stable power delivery even under dynamic load conditions.
  • High Efficiency: Its high-efficiency design minimizes power loss and improves overall system performance, which is critical for battery-powered applications.
  • Adaptive Voltage Scaling (AVS): This feature allows for real-time voltage adjustment based on processor load, further enhancing the energy efficiency of the system.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and making it versatile for multiple applications.
  • Integrated MOSFET Drivers: With built-in drivers for high- and low-side MOSFETs, the TPS51624RSMR reduces external component count and simplifies circuit design.

Applications

The TPS51624RSMR is suitable for a wide array of applications, particularly those requiring efficient power management and precise voltage regulation. It is commonly used in:

  • Notebook and Ultrabook™ computers
  • Netbooks and tablet PCs
  • Graphics cards and gaming consoles
  • Multi-core processors and advanced computing systems

Technical Specifications

With a compact QFN package, the TPS51624RSMR offers a space-saving solution without compromising on performance. It operates at a junction temperature range from -40°C to 150°C, ensuring reliability across various environmental conditions. The device also features a range of protective measures such as over-voltage, under-voltage, and over-temperature protections, securing the longevity of both the controller and the overall system it manages.

For detailed technical specifications, reference designs, and support tools, visit the Texas Instruments website to access comprehensive documentation and software resources for the TPS51624RSMR.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4912 $52.4384
17+ $6.1466 $104.4922
26+ $5.9545 $154.8170
35+ $5.7624 $201.6840
45+ $5.5704 $250.6680
61+ $4.9941 $304.6401
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,394 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess