EN
  • EN
  • DE

TPS51716RUKR

Part No TPS51716RUKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC BUCK CTRLR DDR2/3/3L 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Controller, DDR
Voltage - Input 3 V to 28 V
Number of Outputs 3
Output Voltage 0.7 V to 1.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-WQFN (3x3)
Win Source Part Number 034022-TPS51716RUKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51716RUKR CAD Model

Description

Product Overview: TPS51716RUKR by Texas Instruments

The TPS51716RUKR is a highly integrated voltage regulator from Texas Instruments, designed to provide a complete power management solution for DDR memory systems. This advanced chip simplifies the design process for engineers by incorporating multiple functions into a single package, thus reducing the number of components required on a PCB and saving valuable board space.

At the heart of the TPS51716RUKR is a synchronous buck controller with a voltage range of 2.5V to 5.5V, which is capable of delivering a tightly regulated output voltage necessary for powering DDR memory. The device also features a 3-A sink/source DDR VTT termination regulator which matches half of the DDR memory VDDQ voltage. Additionally, it includes a buffered reference output (VTTREF) that tracks half of VDDQ.

The TPS51716RUKR is designed with system efficiency in mind, featuring low quiescent current and high-efficiency operation. Its high-frequency operation allows for the use of small surface-mount inductors and capacitors, which further helps in reducing the overall solution size. The device also offers a power-saving mode that reduces the switching frequency under light-load conditions, thereby improving efficiency.

For protection, the TPS51716RUKR is equipped with a range of safety features including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under various conditions. The device also supports soft-start and pre-biased start-up to minimize inrush current and prevent voltage overshoot, thereby extending the life of the memory modules it powers.

Engineers can take advantage of the TPS51716RUKR's flexibility through its programmable switching frequency and support for external synchronization. This allows for optimization of the regulator's performance to match specific application requirements. The TPS51716RUKR is available in a small, thermally enhanced 20-pin WQFN package, making it a compact solution for space-constrained applications such as laptops, desktops, servers, and networking equipment.

With its comprehensive feature set and high level of integration, the TPS51716RUKR from Texas Instruments stands as an excellent choice for designers looking to implement a robust power management system for DDR memory applications.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5126 $51.2600
240+ $0.4206 $100.9440
370+ $0.4075 $150.7750
510+ $0.3943 $201.0930
660+ $0.3812 $251.5920
880+ $0.3417 $300.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,440 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess