EN
  • EN
  • DE

NCP4202MNR2G

Part No NCP4202MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR VR11.1 MULTIPHASE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number NCP4202
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 250916-NCP4202MNR2G
Ultra Librarian 3D Model Ultra Librarian NCP4202MNR2G CAD Model

Description

ON Semiconductor NCP4202MNR2G Description

The NCP4202MNR2G is a high-performance product from ON Semiconductor, designed to cater to the demanding needs of modern power management applications. This advanced device combines a dual output, synchronous buck controller with two integrated drivers to provide a compact and efficient solution for regulating power in electronic systems.

Key Features

  • Integrated Dual Output: The NCP4202MNR2G features two synchronous buck controllers, enabling the management of dual output voltages, which is particularly useful for applications requiring multiple regulated voltages from a single device.
  • High-Efficiency Operation: With synchronous rectification and low on-resistance integrated MOSFET drivers, this device ensures high efficiency, reducing heat dissipation and improving system performance.
  • Adjustable Switching Frequency: The switching frequency of the NCP4202MNR2G is adjustable, allowing designers to optimize the performance of their power supply for specific applications, balancing efficiency and component size.
  • Programmable Soft Start: The soft start feature prevents inrush current at startup, enhancing the reliability and longevity of the system.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the system from damage due to excessive current conditions.
  • Thermal Shutdown: The thermal shutdown feature provides additional protection by turning off the device if the temperature exceeds a safe operating limit.

Applications

The NCP4202MNR2G is designed for a wide range of applications where efficient power management is critical. Some common applications include:

  • Desktop and Notebook Computers
  • Graphics Cards
  • Netcom and Telecom Equipment
  • Servers and Workstations
  • Embedded Systems

ON Semiconductor's commitment to quality and performance is evident in the NCP4202MNR2G. This product is engineered to meet the stringent requirements of power systems, ensuring stable operation, and long-term reliability. Whether you're designing a sophisticated server system or a high-performance computing device, the NCP4202MNR2G is an excellent choice for your power management needs.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7129 $59.9515
85+ $1.4056 $119.4760
130+ $1.3617 $177.0210
180+ $1.3179 $237.2220
230+ $1.2740 $293.0200
305+ $1.1423 $348.4015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,370 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess