EN
  • EN
  • DE

LP3986BL-285285

Part No LP3986BL-285285
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.85V 150MA 8USMD  /  Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-µSMD (1.57x1.57)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 2.85V
Voltage Dropout (Max) 0.1V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 130 µA
Current - Supply (Max) 320 µA
PSRR 60dB ~ 50dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TFBGA
Supplier Device Package 8-µSMD (1.57x1.57)
Base Product Number LP3986
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LP3986BL-285285CT,LP3986BL285285,LP3986BL-285285TR,*LP3986BL-285285,LP3986BL-285285DKR
Standard Package 250
Win Source Part Number 989923-LP3986BL-285285
Ultra Librarian 3D Model Ultra Librarian LP3986BL-285285 CAD Model

Description

The LP3986BL-285285 is a robust, high-performance dual voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This product is engineered to provide precise voltage control and power management for a variety of applications, making it an ideal choice for designers looking for reliable and efficient power solutions.

Key Features

  • Dual Output Voltages: The LP3986BL-285285 provides two fixed output voltages of 2.85V each, which are capable of delivering up to 150mA of output current per channel. This feature allows for simultaneous power supply to multiple components within a system.
  • High Accuracy: With an impressive output voltage accuracy of ±1.5%, this regulator ensures stable and reliable operation, which is critical for sensitive electronic circuits.
  • Low Dropout Voltage: The low dropout (LDO) design means that the LP3986BL-285285 can maintain output regulation with a minimal difference between the input and output voltages, enhancing efficiency and battery life in portable applications.
  • Thermal Shutdown Protection: To safeguard against overheating, the device includes thermal shutdown protection that automatically disables the regulator if the internal temperature exceeds safe operating limits.
  • Low Noise Performance: The LP3986BL-285285 offers low output noise, making it suitable for noise-sensitive applications such as RF circuits and audio devices.

Applications

The versatility of the LP3986BL-285285 allows it to be used in a wide range of applications, including but not limited to:

  • Portable devices such as smartphones, tablets, and GPS units
  • Wireless communication devices like Bluetooth headsets and Wi-Fi modules
  • Audio and video equipment requiring clean power supply
  • Microcontroller-based systems and IoT devices

Package and Availability

The LP3986BL-285285 comes in a compact, surface-mount package that is designed for space-constrained applications. It is available for purchase through Texas Instruments and authorized distributors. For detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess