EN
  • EN
  • DE

TPS53114PW

Part No TPS53114PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 24 V
Frequency - Switching 350kHz, 700kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-HTSSOP
Win Source Part Number 055619-TPS53114PW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS53114PW CAD Model

Description

The TPS53114PW is a high-performance, step-down controller IC designed by Texas Instruments (TI) for use in portable and space-constrained applications. This advanced power management chip is engineered to provide efficient, reliable operation, and is particularly suited for systems that require a low-voltage, high-current power supply.

Key Features

  • Voltage Regulation: The TPS53114PW offers tight voltage regulation with an adjustable output from 0.7V to 5.5V, making it versatile for a wide range of low-power applications.
  • High-Efficiency Operation: With its integrated MOSFETs and low quiescent current, the device ensures high efficiency across a wide load range, which is crucial for battery-powered devices.
  • Power Good Output: A 'power good' output signal is provided to indicate when the output voltage is within nominal operation range, enhancing system reliability.
  • Thermal Protection: Built-in thermal shutdown functionality helps to protect the device and the system from overheating, further ensuring stable operation.

Applications

The TPS53114PW is an excellent choice for a variety of applications, including:

  • Notebooks and Ultrabooks
  • Tablets and Mobile Internet Devices
  • Netbooks and Compact PCs
  • Portable Gaming Consoles
  • Other Portable Electronics Requiring Efficient Power Management

Technical Specifications

The TPS53114PW is packaged in a 20-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal performance. It operates over a junction temperature range of -40°C to 150°C, accommodating a wide range of environmental conditions. The device also features a switching frequency that is programmable up to 2.25 MHz, allowing for the use of smaller external components and reducing overall solution size.

Quality and Reliability

As with all Texas Instruments products, the TPS53114PW is manufactured to the highest quality standards. TI's commitment to quality ensures that each IC delivers consistent performance and reliability, making the TPS53114PW a trusted choice for designers and manufacturers looking to enhance the power efficiency and battery life of their products.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $4.0465
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6898 $51.1062
46+ $2.2071 $101.5266
71+ $2.1381 $151.8051
97+ $2.0691 $200.7027
125+ $2.0002 $250.0250
168+ $1.7932 $301.2576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess