EN
  • EN
  • DE

TPS53114PWRG4

Part No TPS53114PWRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707853-TPS53114PWRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS53114PWRG4 CAD Model

Description

TPS53114PWRG4 by Texas Instruments

The TPS53114PWRG4 is a highly integrated power management IC designed by Texas Instruments, specifically engineered to provide a complete power solution for DDR2, DDR3, DDR3L, and DDR4 memory systems. This versatile device is housed in a space-efficient 24-TSSOP (PW) package, making it ideal for compact applications where board space is at a premium.

At the core of the TPS53114PWRG4 is a synchronous buck controller (VDDQ), a 3-A sink/source tracking linear regulator (VTT), and a VTTREF buffer that is capable of providing power for both VDDQ and VTT rails. This design ensures precise regulation and a stable power supply for memory modules, which is critical for maintaining system reliability and performance.

The buck controller operates at a fixed frequency and employs adaptive on-time D-CAP™ mode control, which provides a fast transient response, simplifies the circuit design, and enables the use of low-ESR output capacitors that can be smaller in size, such as ceramics. Additionally, the VTT regulator is capable of providing excellent transient performance with only a small amount of ceramic capacitance.

Key features of the TPS53114PWRG4 include:

  • Support for multiple DDR generations, ensuring versatility across different applications.
  • High-efficiency power conversion, which reduces thermal stress and improves system longevity.
  • Integrated VTTREF buffer, eliminating the need for an external reference.
  • Low-power states support, contributing to overall energy savings.
  • Over-current and over-temperature protection for enhanced safety and reliability.

The device is designed with a focus on simplicity and ease of use. The TPS53114PWRG4 requires minimal external components, which not only saves board space but also reduces the overall bill of materials cost for the system designer. Whether for notebook computers, desktops, servers, or computing applications requiring stable memory power supplies, the TPS53114PWRG4 is an excellent choice that balances performance, integration, and cost-effectiveness.

For engineers and designers looking for a robust power management solution, the TPS53114PWRG4 from Texas Instruments offers a compelling combination of features and performance that can help streamline the design process and enhance the overall system efficiency.

You May Also Be Interested in

Texas Instruments
Lowest to $3.7836
Texas Instruments
Lowest to $24.2373
Texas Instruments
Lowest to $5.0147
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 12A 28VQFN
Lowest to $0.7665
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.3129
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0209 $50.2090
25+ $4.1197 $102.9925
38+ $3.9909 $151.6542
52+ $3.8622 $200.8344
67+ $3.7335 $250.1445
90+ $3.3472 $301.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess