Product Overview: TPS53123PWR from Texas Instruments
The TPS53123PWR is a highly integrated, low-power consumption, dual synchronous step-down controller from Texas Instruments (TI), designed to cater to the power management needs of modern chipsets, graphics processors, and other multi-output applications. This advanced power solution is built to provide high efficiency and flexibility, making it an ideal choice for portable and compact electronic devices.
Key Features
- Wide Input Voltage Range: The device operates from a 3V to 28V input, accommodating a variety of power sources.
- Dual-Channel Output: It supports two outputs with current mode control, which enhances the response to load transients and ensures stable operation.
- Adjustable Switching Frequency: Users can set the switching frequency from 250kHz to 2.2MHz, allowing optimization for efficiency or component size.
- Integrated MOSFET Drivers: The TPS53123PWR includes built-in drivers for high-side and low-side N-channel MOSFETs, which simplifies the design and reduces external component count.
- Power Good Indicator: A 'power good' signal is provided for each output to simplify power sequencing and system monitoring.
- Synchronous Operation: Synchronous rectification increases efficiency, especially at lower output voltages.
- Protection Features: It features overvoltage, undervoltage, and overcurrent protection, which enhances system reliability.
Applications
The versatility of the TPS53123PWR makes it suitable for a diverse range of applications, including but not limited to:
- Notebooks and Ultrabooks
- Netbooks and Tablets
- Graphics Cards
- Multi-output Power Supplies
- Telecommunications and Networking Equipment
Package Information
The TPS53123PWR is available in a 24-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™. The thermal pad enhances heat dissipation, ensuring reliable performance even under high-load conditions.
Quality and Environmental
As with all Texas Instruments products, the TPS53123PWR is designed to meet the rigorous standards of the electronics industry. It is RoHS compliant and manufactured with eco-friendly materials, aligning with global environmental regulations.