EN
  • EN
  • DE
  • IT

TPS53128RGER

Part No TPS53128RGER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4.5 V to 24 V
Frequency - Switching 350kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 143521-TPS53128RGER
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS53128RGER CAD Model

Description

Product Overview: Texas Instruments TPS53128RGER

The TPS53128RGER is a high-performance, dual-synchronous step-down controller designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced power management IC is engineered to cater to a wide array of applications, particularly excelling in the realm of notebook and laptop power supplies, where efficiency and reliability are of paramount importance.

At the heart of the TPS53128RGER lies its capability to drive two channels with phase interleaving, which significantly reduces the input ripple current, thereby minimizing the requirement for input capacitance and paving the way for a more compact power supply design. The device operates over a wide input voltage range from 4.5V to 28V, allowing for flexible usage in various system configurations.

One of the key features of the TPS53128RGER is its adaptive on-time D-CAP2™ mode control, which provides a fast transient response, making it ideal for systems that demand quick power adjustments to maintain stability and performance. The device also includes a range of protective features such as overvoltage protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the end application.

The TPS53128RGER is highly efficient, supporting pre-biased startup, and features low shutdown and quiescent currents, which contribute to energy savings and extended battery life in portable applications. Additionally, the IC integrates a 5V LDO for standby power, which further enhances the efficiency of the overall system.

For design flexibility, the TPS53128RGER comes in a compact 24-pin VQFN (RGE) package, which minimizes the footprint on the PCB and is suitable for space-constrained applications. Texas Instruments also provides comprehensive technical support, including datasheets, reference designs, and evaluation modules, to assist developers in integrating this controller into their designs with ease.

In summary, the Texas Instruments TPS53128RGER is a sophisticated and versatile power solution that offers high efficiency, robust protection features, and a compact form factor, making it an excellent choice for designers looking to enhance the performance and reliability of their power supply systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.9854
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Lowest to $10.8108
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $46.2943

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8940 $62.0460
20+ $5.6567 $113.1340
31+ $5.4798 $169.8738
43+ $5.3031 $228.0333
55+ $5.1264 $281.9520
74+ $4.5960 $340.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess