EN
  • EN
  • DE

TPS53219RGTT

Part No TPS53219RGTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 25 V
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN (3x3)
Win Source Part Number 034033-TPS53219RGTT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS53219RGTT CAD Model

Description

Product Overview: Texas Instruments TPS53219RGTT

The TPS53219RGTT from Texas Instruments is a high-performance, synchronous step-down controller designed for efficient power management in a wide array of electronic applications. This compact, integrated circuit is engineered to provide precise voltage regulation, robust power delivery, and outstanding energy efficiency, making it an ideal solution for powering advanced microprocessors, FPGAs, and other digital ICs that require a stable and efficient power supply.

Key Features

  • Input Voltage Range: The TPS53219RGTT operates over a broad input voltage range, accommodating various power sources and ensuring versatility across different system architectures.
  • Output Voltage: This device supports adjustable output voltage, enabling customization to meet the specific requirements of the target application.
  • Efficiency: With its synchronous buck design, the TPS53219RGTT achieves high conversion efficiency, reducing power loss and improving system performance.
  • Protection Features: It includes comprehensive protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, safeguarding the system against potential damage from abnormal operating conditions.
  • Control Method: Utilizing D-CAP2™ mode control, the TPS53219RGTT offers fast transient response, simplifying the circuit design and reducing external component count.
  • Switching Frequency: The device supports a programmable switching frequency, allowing designers to optimize the balance between efficiency and component size.

Applications

The TPS53219RGTT is suitable for a diverse range of applications, including:

  • Notebook and Ultrabook Computers
  • Netbooks and Tablets
  • Networking and Telecommunication Equipment
  • Servers and Storage Systems
  • Graphics Cards and Gaming Consoles

Package and Quality

Encased in a 16-pin QFN package, the TPS53219RGTT is designed with a compact footprint, ideal for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this power management IC is no exception, meeting stringent industry standards for reliability and performance.

In summary, the TPS53219RGTT is a versatile and efficient solution for modern electronic devices requiring stable and reliable power management. Its combination of performance, protection features, and design flexibility make it a top choice for engineers and designers across various sectors.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3424 $53.6960
95+ $1.1015 $104.6425
145+ $1.0671 $154.7295
195+ $1.0327 $201.3765
255+ $0.9982 $254.5410
340+ $0.8950 $304.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,804 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess